e-CAM50_CUiMX8 is a 5MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications.
This camera supports the following Toradex computer on modules:
Processor - Computer on Module - Carrier Board NXP i.MX8 Apalis i.MX8 Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board
Key Features of iMX8 Camera:
Houses e-CAM55_CUMI0521_MOD - 5 MP fixed focus MIPI Camera Module
Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board
High speed 4-lane MIPI CSI-2 interface
Output Format - Uncompressed UYVY format
Maximum Frame rate Resolutions - UYVY VGA (640 x 480) - 53 fps HD (1280 x 720) - 70 fps 960P (1280 x 960) - 53 fps FHD (1920 x 1080) - 65 fps QHD (2560 x 1440) - 38 fps 5MP (2592 x 1944) - 28 fps
Operating Temperature Range : -30° to 70° C
Power Consumption:
Max : 1.62W
Board Size (L x W) - 30 mm x 30 mm
Light weight, versatile, and portable design
RoHS compliant
Launched on:
Camera Module Features:
Sensor:AR0521 from onsemi®
Sensor Resolution and Optical Format:5MP CMOS Image Sensor. 1/2.5" Optical format
Sensor Type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array
Image Signal Processor:On-board high performance ISP
Output Format:Uncompressed UYVY format
Sensor Features:
Pixel size:2.2μm x 2.2μm
Sensor Active Area:2592(H) x 1944(V)
Responsivity:18.8 ke-/luxsec
SNR:40 dB
Dynamic Range:74.3 dB
Shutter type:Electronic Rolling Shutter
Focus Type:Fixed focus / Auto focus*
DFOV: 5MP - 140.5° (with the lens provided by e-con)
* - Liquid lens option is available for this product and can be provided on request
Kit Contents for iMX8 Camera:
Hardware:
e-CAM50_CUiMX8 - 5MP MIPI Camera board (contains the e-CAM55_CUMI0521_MOD camera module, camera adaptor board and a FFC cable)
Software:
Linux:
Prebuilt images for out of the box evaluation
V4L2 - Linux driver source code
Sample View finder Application with Source Code
e-CAM50_CUiMX8 is a 5MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications.
This camera supports the following Toradex computer on modules:
Processor - Computer on Module - Carrier Board
NXP i.MX8 Apalis i.MX8 Ixora Carrier Board
NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board
NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board
Key Features of iMX8 Camera:
- Houses e-CAM55_CUMI0521_MOD - 5 MP fixed focus MIPI Camera Module
- Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board
- High speed 4-lane MIPI CSI-2 interface
- Output Format - Uncompressed UYVY format
- Maximum Frame rate
- Resolutions - UYVY
VGA (640 x 480) - 53 fps
HD (1280 x 720) - 70 fps
960P (1280 x 960) - 53 fps
FHD (1920 x 1080) - 65 fps
QHD (2560 x 1440) - 38 fps
5MP (2592 x 1944) - 28 fps
- Operating Temperature Range : -30° to 70° C
- Power Consumption:
- Board Size (L x W) - 30 mm x 30 mm
- Light weight, versatile, and portable design
- RoHS compliant
- Launched on:
Camera Module Features:
Sensor:AR0521 from onsemi®
Sensor Resolution and Optical Format:5MP CMOS Image Sensor. 1/2.5" Optical format
Sensor Type:5MP CMOS Electronic Rolling Shutter Sensor with Bayer RGB Color Filter Array
Image Signal Processor:On-board high performance ISP
Output Format:Uncompressed UYVY format
Sensor Features:
Pixel size:2.2μm x 2.2μm
Sensor Active Area:2592(H) x 1944(V)
Responsivity:18.8 ke-/luxsec
SNR:40 dB
Dynamic Range:74.3 dB
Shutter type:Electronic Rolling Shutter
Focus Type:Fixed focus / Auto focus*
DFOV: 5MP - 140.5° (with the lens provided by e-con)
* - Liquid lens option is available for this product and can be provided on request
Kit Contents for iMX8 Camera:
- Hardware:
- e-CAM50_CUiMX8 - 5MP MIPI Camera board (contains the e-CAM55_CUMI0521_MOD camera module, camera adaptor board and a FFC cable)
- Software:
- Linux:
- Prebuilt images for out of the box evaluation
- V4L2 - Linux driver source code
- Sample View finder Application with Source Code