e-con Systems™ Inc 18 MP camera for NVIDIA® Jetson Xavier™ NX FLOYD carrier board e-CAM181_CUNX

Description
Houses e-CAM180_CUMI1820_MO D - 18 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board containing NVIDIA® Jetson Xavier™ NX modules. Control for individual cameras and number of cameras to be streamed are selectable NVIDIA® Jetson ISP Frame Rate: Streams 18 MP @ 13 fps - Refer Datasheet for complete frame rate details. Frame sync support (7 to 12 FPS) Operating Voltage : 3.3V +/- 5% Linux camera driver (V4L2) for 18 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max: 2.54 W Board Weight : 16 Grams (with lens) 10 Grams (without lens) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design Compliance FCC RoHS Launched on: Camera Module Features: Sensor:AR1820HS Color sensor from onsemi® Sensor Resolution:18 MP Optical Format:1/2.3" Sensor type:18 MP CMOS Sensor with Color output Shutter type:Rolling Shutter Focus Type:Fixed focus Output Format:12/10 bit Raw format Pixel size:1.25μm x 1.25μm pixel Sensor Active Area:4912H x 3684V Responsivity:0.62 V/lux-sec SNR:36.3 dB Dynamic Range:65.8 dB Array Size:4912 x 3684 pixels DFOV :18.0 MP - 133.9° (with the lens provided by e-con) Kit Contents: e-CAM180_CUMI1820_MO D - 18 MP MIPI Camera Module with lens Adaptor board Micro Coaxial Cable Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM180_CUMI1820_MO D - 18 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board containing NVIDIA® Jetson Xavier™ NX modules. Control for individual cameras and number of cameras to be streamed are selectable NVIDIA® Jetson ISP Frame Rate: Streams 18 MP @ 13 fps - Refer Datasheet for complete frame rate details. Frame sync support (7 to 12 FPS) Operating Voltage : 3.3V +/- 5% Linux camera driver (V4L2) for 18 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max: 2.54 W Board Weight : 16 Grams (with lens) 10 Grams (without lens) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design Compliance FCC RoHS Launched on: Camera Module Features: Sensor:AR1820HS Color sensor from onsemi® Sensor Resolution:18 MP Optical Format:1/2.3" Sensor type:18 MP CMOS Sensor with Color output Shutter type:Rolling Shutter Focus Type:Fixed focus Output Format:12/10 bit Raw format Pixel size:1.25μm x 1.25μm pixel Sensor Active Area:4912H x 3684V Responsivity:0.62 V/lux-sec SNR:36.3 dB Dynamic Range:65.8 dB Array Size:4912 x 3684 pixels DFOV :18.0 MP - 133.9° (with the lens provided by e-con) Kit Contents: e-CAM180_CUMI1820_MO D - 18 MP MIPI Camera Module with lens Adaptor board Micro Coaxial Cable Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
18 MP camera for NVIDIA® Jetson Xavier™ NX FLOYD carrier board - e-CAM181_CUNX - e-con Systems™ Inc
San Jose, CA, United States
18 MP camera for NVIDIA® Jetson Xavier™ NX FLOYD carrier board
e-CAM181_CUNX
18 MP camera for NVIDIA® Jetson Xavier™ NX FLOYD carrier board e-CAM181_CUNX
Houses e-CAM180_CUMI1820_MO D - 18 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board containing NVIDIA® Jetson Xavier™ NX modules. Control for individual cameras and number of cameras to be streamed are selectable NVIDIA® Jetson ISP Frame Rate: Streams 18 MP @ 13 fps - Refer Datasheet for complete frame rate details. Frame sync support (7 to 12 FPS) Operating Voltage : 3.3V +/- 5% Linux camera driver (V4L2) for 18 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max: 2.54 W Board Weight : 16 Grams (with lens) 10 Grams (without lens) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Lightweight, versatile, and portable design Compliance FCC RoHS Launched on: Camera Module Features: Sensor:AR1820HS Color sensor from onsemi® Sensor Resolution:18 MP Optical Format:1/2.3" Sensor type:18 MP CMOS Sensor with Color output Shutter type:Rolling Shutter Focus Type:Fixed focus Output Format:12/10 bit Raw format Pixel size:1.25μm x 1.25μm pixel Sensor Active Area:4912H x 3684V Responsivity:0.62 V/lux-sec SNR:36.3 dB Dynamic Range:65.8 dB Array Size:4912 x 3684 pixels DFOV :18.0 MP - 133.9° (with the lens provided by e-con) Kit Contents: e-CAM180_CUMI1820_MO D - 18 MP MIPI Camera Module with lens Adaptor board Micro Coaxial Cable Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM180_CUMI1820_MOD - 18 MP Camera Module with S-mount lens holder
  • Multi board solution
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Plugs in Diamond Systems FLOYD carrier board containing NVIDIA® Jetson Xavier™ NX modules.
  • Control for individual cameras and number of cameras to be streamed are selectable
  • NVIDIA® Jetson ISP
  • Frame Rate: Streams 18 MP @ 13 fps - Refer Datasheet for complete frame rate details.
  • Frame sync support (7 to 12 FPS)
  • Operating Voltage : 3.3V +/- 5%
  • Linux camera driver (V4L2) for 18 MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 70°C
  • Power Consumption:
    • Max: 2.54 W
  • Board Weight :
    • 16 Grams (with lens)
    • 10 Grams (without lens)
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Lightweight, versatile, and portable design
  • Compliance
    • FCC
    • RoHS
  • Launched on:

Camera Module Features:

Sensor:AR1820HS Color sensor from onsemi®

Sensor Resolution:18 MP

Optical Format:1/2.3"

Sensor type:18 MP CMOS Sensor with Color output

Shutter type:Rolling Shutter

Focus Type:Fixed focus

Output Format:12/10 bit Raw format

Pixel size:1.25μm x 1.25μm pixel

Sensor Active Area:4912H x 3684V

Responsivity:0.62 V/lux-sec

SNR:36.3 dB

Dynamic Range:65.8 dB

Array Size:4912 x 3684 pixels

DFOV :18.0 MP - 133.9° (with the lens provided by e-con)


Kit Contents:

    • e-CAM180_CUMI1820_MOD - 18 MP MIPI Camera Module with lens
    • Adaptor board
    • Micro Coaxial Cable
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM181_CUNX
Product Name 18 MP camera for NVIDIA® Jetson Xavier™ NX FLOYD carrier board
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output 12/10 bit Raw format
Resolution 18 MP
Unlock Full Specs
to access all available technical data