e-CAM160_iMX8 is a 16MP autofocus MIPI camera for the NXP i.MX8 family of processors. It houses the e-CAM160A_MI298_MOD camera module, a camera adaptor board, an Ixora adaptor board, a micro-coaxial cable, and an FFC cable. This i.MX8 camera is based on the 1/2.8" Sony Starvis IMX298 sensor. It supports 16MP still capture with zero shutter lag.
This camera supports the following Toradex computer on modules:
Processor - Computer on Module - Carrier Board NXP i.MX8 Apalis i.MX8 QuadMax Ixora Carrier Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board
Houses e-CAM160A_MI298_MOD - 16MP Sony IMX298 autoFocus camera module
Plugs directly in to the Toradex Ixora carrier board
Auto Focus
16MP still capture with Zero shutter lag
On-board high-performance ISP
Output Format - Uncompressed UYVY format
Frame Rate: Streams Full HD @ 30 fps , 4K @ 15 fps , 16MP @ 7 fps
Operating Temperature Range: -20°C to 60°C
Size in mm (l x b): 30 x 30 mm
RoHS compliant
Light weight, versatile, and portable design
Launched on:
Sensor:IMX298 from Sony®
Focus Type:Auto focus
Sensor Resolution :16MP
Chroma :Color
Shutter type:Electronic Rolling Shutter
Optical Format:1/2.8"
Output Format:Uncompressed UYVY
Focus Distance :100mm to Infinity
Pixel size: 1.12μm x 1.12μm
Sensor Active Area:4656(H) x 3496(V)
Array Size:4656(H) x 3496(V)
DFOV:16MP - 78.4° (with the lens provided by e-con)
Kit Contents for iMX8 Camera:
Hardware:
e-CAM160_iMX8 - 16MP Sony IMX298 Camera board (contains the e-CAM160A_MI298_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable)
Software:
Linux:
Prebuilt images for out of the box evaluation
V4L2 - Linux driver source code
Sample View finder Application with Source Code
e-CAM160_iMX8 is a 16MP autofocus MIPI camera for the NXP i.MX8 family of processors. It houses the e-CAM160A_MI298_MOD camera module, a camera adaptor board, an Ixora adaptor board, a micro-coaxial cable, and an FFC cable. This i.MX8 camera is based on the 1/2.8" Sony Starvis IMX298 sensor. It supports 16MP still capture with zero shutter lag.
This camera supports the following Toradex computer on modules:
Processor - Computer on Module - Carrier Board
NXP i.MX8 Apalis i.MX8 QuadMax Ixora Carrier Board
NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board
- Houses e-CAM160A_MI298_MOD - 16MP Sony IMX298 autoFocus camera module
- Plugs directly in to the Toradex Ixora carrier board
- Auto Focus
- 16MP still capture with Zero shutter lag
- On-board high-performance ISP
- Output Format - Uncompressed UYVY format
- Frame Rate: Streams Full HD @ 30 fps , 4K @ 15 fps , 16MP @ 7 fps
- Operating Temperature Range: -20°C to 60°C
- Size in mm (l x b): 30 x 30 mm
- RoHS compliant
- Light weight, versatile, and portable design
- Launched on:
Sensor:IMX298 from Sony®
Focus Type:Auto focus
Sensor Resolution :16MP
Chroma :Color
Shutter type:Electronic Rolling Shutter
Optical Format:1/2.8"
Output Format:Uncompressed UYVY
Focus Distance :100mm to Infinity
Pixel size: 1.12μm x 1.12μm
Sensor Active Area:4656(H) x 3496(V)
Array Size:4656(H) x 3496(V)
DFOV:16MP - 78.4° (with the lens provided by e-con)
Kit Contents for iMX8 Camera:
- Hardware:
- e-CAM160_iMX8 - 16MP Sony IMX298 Camera board (contains the e-CAM160A_MI298_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable)
- Software:
- Linux:
- Prebuilt images for out of the box evaluation
- V4L2 - Linux driver source code
- Sample View finder Application with Source Code