e-con Systems™ Inc 13MP Jetson™ TX2/TX1 Camera Board e-CAM130_CUTX1

Description
Houses e-CAM130_CUMI1820_MO D - 13MP AR1820HS Color Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit Leverages the 4-lane CSI-2 interface for maximum frame rate across all resolutions Maximum Image Transfer Rate - YUV422 VGA - 60 fps HD (720p) - 72 fps Full HD (1080p) - 72 fps 4K/Ultra HD - 30 fps 13MP - 20 fps Operating Voltage - 5V +/- 5%, Current - 450mA Operating Temperature Range : -30°C to + 85°C Power Consumption: Max : 1.92W Min : 1.50W Linux camera driver (V4L2) for 13MP MIPI CSI-2 camera module RoHS compliant Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens) Board Weight - 20 Grams (without lens) 26.5 Grams (with lens) Launched on: 4K Camera Module Features: Sensor:1/2.3" Optical form factor AR1820HS sensor with on-board high performance ISP. Focus Type:Fixed focus Resolution:18MP (however, e-CAM130_CUTX1 uses only 13MP) Pixel size:1.25μm pixel with onsemi® A-PixHS™ which brings BSI technology and advanced pixel architecture Sensor Active Area:4912(H) x 3684(V) Responsivity:0.62 V/lux-sec (545nm) SNR:36.3 dB Dynamic Range:65.8 dB Output Format:Uncompressed YUV422 format and Compressed MJPEG format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM130_CUTX1 supports only up to 4224x3156 pixels for 13MP DFOV : 13M - 74°, 4K/1080p/720p - 69°, VGA – 72° Kit contents : e-CAM130_CUMI1820_MO D - 13MP MIPI Camera Module with lens Adaptor board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM130_CUMI1820_MO D - 13MP AR1820HS Color Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit Leverages the 4-lane CSI-2 interface for maximum frame rate across all resolutions Maximum Image Transfer Rate - YUV422 VGA - 60 fps HD (720p) - 72 fps Full HD (1080p) - 72 fps 4K/Ultra HD - 30 fps 13MP - 20 fps Operating Voltage - 5V +/- 5%, Current - 450mA Operating Temperature Range : -30°C to + 85°C Power Consumption: Max : 1.92W Min : 1.50W Linux camera driver (V4L2) for 13MP MIPI CSI-2 camera module RoHS compliant Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens) Board Weight - 20 Grams (without lens) 26.5 Grams (with lens) Launched on: 4K Camera Module Features: Sensor:1/2.3" Optical form factor AR1820HS sensor with on-board high performance ISP. Focus Type:Fixed focus Resolution:18MP (however, e-CAM130_CUTX1 uses only 13MP) Pixel size:1.25μm pixel with onsemi® A-PixHS™ which brings BSI technology and advanced pixel architecture Sensor Active Area:4912(H) x 3684(V) Responsivity:0.62 V/lux-sec (545nm) SNR:36.3 dB Dynamic Range:65.8 dB Output Format:Uncompressed YUV422 format and Compressed MJPEG format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM130_CUTX1 supports only up to 4224x3156 pixels for 13MP DFOV : 13M - 74°, 4K/1080p/720p - 69°, VGA – 72° Kit contents : e-CAM130_CUMI1820_MO D - 13MP MIPI Camera Module with lens Adaptor board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
13MP Jetson™ TX2/TX1 Camera Board - e-CAM130_CUTX1 - e-con Systems™ Inc
San Jose, CA, United States
13MP Jetson™ TX2/TX1 Camera Board
e-CAM130_CUTX1
13MP Jetson™ TX2/TX1 Camera Board e-CAM130_CUTX1
Houses e-CAM130_CUMI1820_MO D - 13MP AR1820HS Color Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit Leverages the 4-lane CSI-2 interface for maximum frame rate across all resolutions Maximum Image Transfer Rate - YUV422 VGA - 60 fps HD (720p) - 72 fps Full HD (1080p) - 72 fps 4K/Ultra HD - 30 fps 13MP - 20 fps Operating Voltage - 5V +/- 5%, Current - 450mA Operating Temperature Range : -30°C to + 85°C Power Consumption: Max : 1.92W Min : 1.50W Linux camera driver (V4L2) for 13MP MIPI CSI-2 camera module RoHS compliant Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens) Board Weight - 20 Grams (without lens) 26.5 Grams (with lens) Launched on: 4K Camera Module Features: Sensor:1/2.3" Optical form factor AR1820HS sensor with on-board high performance ISP. Focus Type:Fixed focus Resolution:18MP (however, e-CAM130_CUTX1 uses only 13MP) Pixel size:1.25μm pixel with onsemi® A-PixHS™ which brings BSI technology and advanced pixel architecture Sensor Active Area:4912(H) x 3684(V) Responsivity:0.62 V/lux-sec (545nm) SNR:36.3 dB Dynamic Range:65.8 dB Output Format:Uncompressed YUV422 format and Compressed MJPEG format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM130_CUTX1 supports only up to 4224x3156 pixels for 13MP DFOV : 13M - 74°, 4K/1080p/720p - 69°, VGA – 72° Kit contents : e-CAM130_CUMI1820_MO D - 13MP MIPI Camera Module with lens Adaptor board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM130_CUMI1820_MOD - 13MP AR1820HS Color Camera Module
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit
  • Leverages the 4-lane CSI-2 interface for maximum frame rate across all resolutions
  • Maximum Image Transfer Rate
  • - YUV422
    VGA - 60 fps
    HD (720p) - 72 fps
    Full HD (1080p) - 72 fps
    4K/Ultra HD - 30 fps
    13MP - 20 fps
  • Operating Voltage - 5V +/- 5%, Current - 450mA
  • Operating Temperature Range : -30°C to + 85°C
  • Power Consumption:
    • Max : 1.92W
    • Min : 1.50W
  • Linux camera driver (V4L2) for 13MP MIPI CSI-2 camera module
  • RoHS compliant
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens)
  • Board Weight - 20 Grams (without lens)
    26.5 Grams (with lens)
  • Launched on:

4K Camera Module Features:

Sensor:1/2.3" Optical form factor AR1820HS sensor with on-board high performance ISP.

Focus Type:Fixed focus

Resolution:18MP (however, e-CAM130_CUTX1 uses only 13MP)

Pixel size:1.25μm pixel with onsemi® A-PixHS™ which brings BSI technology and advanced pixel architecture

Sensor Active Area:4912(H) x 3684(V)

Responsivity:0.62 V/lux-sec (545nm)

SNR:36.3 dB

Dynamic Range:65.8 dB

Output Format:Uncompressed YUV422 format and Compressed MJPEG format

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

Array Size:The e-CAM130_CUTX1 supports only up to 4224x3156 pixels for 13MP

DFOV : 13M - 74°, 4K/1080p/720p - 69°, VGA – 72°


Kit contents :

  • e-CAM130_CUMI1820_MOD - 13MP MIPI Camera Module with lens
  • Adaptor board
  • SD Card
  • Linux Driver & Sample Application
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM130_CUTX1
Product Name 13MP Jetson™ TX2/TX1 Camera Board
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed YUV422 format and Compressed MJPEG format
Resolution 18MP (however, e-CAM130_CUTX1 uses only 13MP)
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details