Dytran by HBK DC Response Single Axis Accelerometer 7531A5

Description
The Dytran series 7531 is a single axis DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered in various lengths. Tailored for zero–to–medium frequency applications, the isolated Dytran series 7531 has a low end frequency response of 0 Hz and an upper frequency range up to 1,600 Hz. Available with various g ranges, the 7531 series is mounted via two M2 screws (supplied) It is a low cost, wide supply voltage range DC accelerometer with low current consumption. Features: Aluminum Isolated DC response Wide Supply Voltage Range Low current consumption Broad operating temperature Applications: Airbag testing Crash testing Robotics Seismic monitoring Tilt measurement
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Response Single Axis Accelerometer - 7531A5 - Dytran by HBK
Chatsworth, CA, United States
DC Response Single Axis Accelerometer
7531A5
DC Response Single Axis Accelerometer 7531A5
The Dytran series 7531 is a single axis DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered in various lengths. Tailored for zero–to–medium frequency applications, the isolated Dytran series 7531 has a low end frequency response of 0 Hz and an upper frequency range up to 1,600 Hz. Available with various g ranges, the 7531 series is mounted via two M2 screws (supplied) It is a low cost, wide supply voltage range DC accelerometer with low current consumption. Features: Aluminum Isolated DC response Wide Supply Voltage Range Low current consumption Broad operating temperature Applications: Airbag testing Crash testing Robotics Seismic monitoring Tilt measurement

The Dytran series 7531 is a single axis DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered in various lengths. Tailored for zero–to–medium frequency applications, the isolated Dytran series 7531 has a low end frequency response of 0 Hz and an upper frequency range up to 1,600 Hz.

Available with various g ranges, the 7531 series is mounted via two M2 screws (supplied) It is a low cost, wide supply voltage range DC accelerometer with low current consumption.

Features:

  • Aluminum
  • Isolated
  • DC response
  • Wide Supply Voltage Range
  • Low current consumption
  • Broad operating temperature

Applications:

  • Airbag testing
  • Crash testing
  • Robotics
  • Seismic monitoring
  • Tilt measurement
Supplier's Site

Technical Specifications

  Dytran by HBK
Product Category MEMS Devices
Product Number 7531A5
Product Name DC Response Single Axis Accelerometer
Unlock Full Specs
to access all available technical data

Similar Products