The Dytran 7583 series provides VC-MEMS triaxial measurements in a rugged hermetically sealed package. This high-performance triaxial variable capacitance (VC) accelerometer is offered in multiple ranges to cover your acceleration measurement needs. It features outstanding thermal stability due to superior temperature compensation design and extended frequency response.
This accelerometer module combines three integrated VC accelerometer chips with high drive, low impedance buffering for measuring acceleration in commercial and industrial environments. Tailored for zero-to-medium frequency applications that require extended frequency ranges, from 0 to 7,000 Hz. The hermetically sealed titanium case has an integral 5/16-32 9-pin receptacle, and is easily mounted using any of the following: two M4 screws (6687A1), two 8-32 screws (6753A1), a ¼-28 mounting stud (6360), or ¼-28 to M6 mounting stud all of which are supplied. Units are hermetically sealed for reliable operation in high humidity and dirty environments.
Dytran by HBK | |
---|---|
Product Category | MEMS Devices |
Product Number | 7583A6 |
Product Name | Triaxial VC MEMS Accelerometer |