Dyson Corporation (The) Recessed Bridge Pins

Description
Custom, Recessed Bridge Pins Thread Diameters - 0.5" to 20"
Description
Custom, Recessed Bridge Pins Thread Diameters - 0.5" to 20"

Suppliers

Company
Product
Description
Supplier Links
Custom, Recessed Bridge Pins Thread Diameters - 0.5" to 20"

Custom, Recessed Bridge Pins

Thread Diameters - 0.5" to 20"

Supplier's Site

Technical Specifications

  Dyson Corporation (The)
Product Category Industrial Pins
Product Number Recessed Bridge Pins
Pin Type Recessed Bridge Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Custom Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English; Metric
View Details
0.093/0.094 Pin Diameter, 0.75 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0324 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0930 inch (2.36 mm)
Length 0.7500 inch (19.05 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details