Dyson Corporation (The) Anchor Bolts

Description
SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.
Description
SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.

Suppliers

Company
Product
Description
Supplier Links
SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.

SIZES: 3/4" thru 12" diameters.
MATERIAL: Carbon, Alloy and Stainless Steel available.
THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified.
When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.

Supplier's Site

Technical Specifications

  Dyson Corporation (The)
Product Category Bolts
Product Number Anchor Bolts
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 6-32 x .625 Long - 21610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Metric Hex Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details