Dynavox Electronics, Inc. 6 Mid Woofer 60 Watt 6 Ohm; Driver Type Dynavox LW6004HR-NM01

Description
6" Mid Woofer 60 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:175mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:86dB; External Diameter - Imperial:6.89"; Frequency Response Min:50Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet
Description
6" Mid Woofer 60 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:175mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:86dB; External Diameter - Imperial:6.89"; Frequency Response Min:50Hz; Speaker Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Mid Woofer 60 Watt 6 Ohm; Driver Type Dynavox - 78Y7662 - Newark, An Avnet Company
Chicago, IL, United States
6 Mid Woofer 60 Watt 6 Ohm; Driver Type Dynavox
78Y7662
6 Mid Woofer 60 Watt 6 Ohm; Driver Type Dynavox 78Y7662
6" Mid Woofer 60 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:175mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:86dB; External Diameter - Imperial:6.89"; Frequency Response Min:50Hz; Speaker Shape:Round RoHS Compliant: Yes

6" Mid Woofer 60 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:175mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:86dB; External Diameter - Imperial:6.89"; Frequency Response Min:50Hz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 78Y7662
Product Name 6 Mid Woofer 60 Watt 6 Ohm; Driver Type Dynavox
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speaker Drivers - 2318271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.36 inch (60 mm)
View Details
W0v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
Home Audio, In-Ceiling Speaker - CS 280 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details