Dynatron Corp. Server CPU Coolers T123

Description
CPU Support : Intel® Xeon® LGA771 processors CPU Socket : 771 Solution : Aluminum Stacked Fin Heatsink for 1U Server
Description
CPU Support : Intel® Xeon® LGA771 processors CPU Socket : 771 Solution : Aluminum Stacked Fin Heatsink for 1U Server

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - T123 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
T123
Server CPU Coolers T123
CPU Support : Intel® Xeon® LGA771 processors CPU Socket : 771 Solution : Aluminum Stacked Fin Heatsink for 1U Server

CPU Support : Intel® Xeon® LGA771 processors
CPU Socket : 771
Solution : Aluminum Stacked Fin Heatsink for 1U Server

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number T123
Product Name Server CPU Coolers
L 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers