Dynatron Corp. Server CPU Coolers R13

Description
CPU Support : Intel® Sandy Bridge EP/EX Processors (for Narrow ILM Mounting Only) CPU Socket : 2011 (Narrow Type, 56 x 94mm mounting pitch) Solution : Copper Heatsink with Skiving Fins, Alloy Frame Blower with PWM Function for 1U&Up Server, Support cpu power up to 95 watts
Description
CPU Support : Intel® Sandy Bridge EP/EX Processors (for Narrow ILM Mounting Only) CPU Socket : 2011 (Narrow Type, 56 x 94mm mounting pitch) Solution : Copper Heatsink with Skiving Fins, Alloy Frame Blower with PWM Function for 1U&Up Server, Support cpu power up to 95 watts

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - R13 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
R13
Server CPU Coolers R13
CPU Support : Intel® Sandy Bridge EP/EX Processors (for Narrow ILM Mounting Only) CPU Socket : 2011 (Narrow Type, 56 x 94mm mounting pitch) Solution : Copper Heatsink with Skiving Fins, Alloy Frame Blower with PWM Function for 1U&Up Server, Support cpu power up to 95 watts

CPU Support : Intel® Sandy Bridge EP/EX Processors (for Narrow ILM Mounting Only)
CPU Socket : 2011 (Narrow Type, 56 x 94mm mounting pitch)
Solution : Copper Heatsink with Skiving Fins, Alloy Frame Blower with PWM Function for 1U&Up Server, Support cpu power up to 95 watts

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number R13
Product Name Server CPU Coolers
Device Active Heat Sink
L 102 mm (4.02 inch)
H 2.59 mm (0.1020 inch)
Weight 400 g (14.11 oz)
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 1963856-1 - TE Connectivity
View Details
2 suppliers
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details