CPU Support : Intel® Core 2 Extreme Quad-Core Processor QX6700, Core 2 Quad Processor Q6000 Sequence, Pentium® D 900 Sequence
CPU Socket : 775
Solution : 77 x 77 x 20mm fan with PWM function, Copper Base & Aluminum Fins with Heatpipes embedded, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | P555 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 94 mm (3.7 inch) |
| W | 89.1 mm (3.51 inch) |
| H | 64 mm (2.52 inch) |
| Weight | 460 g (16.23 oz) |