CPU Support : Intel® Dual-core Xeon® 3000 sequence,Core 2 Duo E6000 sequence, Core 2 Extreme X6800
CPU Socket : 775
Solution : C-Fin Soldered Copper Heatsink 1U server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | P15G |
| Product Name | Server CPU Coolers |
| L | 87 mm (3.43 inch) |