Dynatron Corp. Desktop CPU Coolers K985

Description
CPU Support : LGA 1155: Intel® Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : 92 x 92 x 25mm fan with PWM function, Aluminum Radial Fin Heatsink with Copper Inserted, Desktop, 3U&Up server solution
Description
CPU Support : LGA 1155: Intel® Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : 92 x 92 x 25mm fan with PWM function, Aluminum Radial Fin Heatsink with Copper Inserted, Desktop, 3U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Desktop CPU Coolers - K985 - Dynatron Corp.
Fremont, CA, USA
Desktop CPU Coolers
K985
Desktop CPU Coolers K985
CPU Support : LGA 1155: Intel® Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : 92 x 92 x 25mm fan with PWM function, Aluminum Radial Fin Heatsink with Copper Inserted, Desktop, 3U&Up server solution

CPU Support : LGA 1155: Intel® Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860
CPU Socket : 1155/1156
Solution : 92 x 92 x 25mm fan with PWM function, Aluminum Radial Fin Heatsink with Copper Inserted, Desktop, 3U&Up server solution

Supplier's Site
Server CPU Coolers - K985 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
K985
Server CPU Coolers K985
CPU Support : LGA 1155: Intel® Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1155/1156 Solution : 92 x 92 x 25mm fan with PWM function, Aluminum Radial Fin Heatsink with Copper Inserted, Desktop, 3U&Up server solution

CPU Support : LGA 1155: Intel® Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280; LGA1156: Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860
CPU Socket : 1155/1156
Solution : 92 x 92 x 25mm fan with PWM function, Aluminum Radial Fin Heatsink with Copper Inserted, Desktop, 3U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number K985
Product Name Desktop CPU Coolers
Device Active Heat Sink
L 106 mm (4.17 inch)
W 106 mm (4.17 inch)
H 72.6 mm (2.86 inch)
Weight 500 g (17.64 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details