Dynatron Corp. Server CPU Coolers K520

Description
CPU Support : Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1156 Solution : Extrusion Aluminum Heatsink 2U&Up server solution
Description
CPU Support : Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1156 Solution : Extrusion Aluminum Heatsink 2U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - K520 - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
K520
Server CPU Coolers K520
CPU Support : Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860 CPU Socket : 1156 Solution : Extrusion Aluminum Heatsink 2U&Up server solution

CPU Support : Intel® Core™ i3 i3-530 & i3-540, Core™ i5 i5-650, i5-650, i5-660, i5-661 i5-670 & I5-750; Xeon® Processor 3400 Series; Core™ i7 Processors, I7-870 & I7-860
CPU Socket : 1156
Solution : Extrusion Aluminum Heatsink 2U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number K520
Product Name Server CPU Coolers
L 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Heat Sinks - 1963856-1 - TE Connectivity
View Details
2 suppliers