Dynatron Corp. Server CPU Coolers H6CG

Description
CPU Support : Intel® Xeon® 3.2GHz CPU Socket : 603/604 Solution : 70 x 70 x 15mm fan, Copper Heatsink, 2U&Up server solution
Description
CPU Support : Intel® Xeon® 3.2GHz CPU Socket : 603/604 Solution : 70 x 70 x 15mm fan, Copper Heatsink, 2U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - H6CG - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
H6CG
Server CPU Coolers H6CG
CPU Support : Intel® Xeon® 3.2GHz CPU Socket : 603/604 Solution : 70 x 70 x 15mm fan, Copper Heatsink, 2U&Up server solution

CPU Support : Intel® Xeon® 3.2GHz
CPU Socket : 603/604
Solution : 70 x 70 x 15mm fan, Copper Heatsink, 2U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number H6CG
Product Name Server CPU Coolers
Device Active Heat Sink
L 89 mm (3.5 inch)
W 69.5 mm (2.74 inch)
H 48 mm (1.89 inch)
Weight 530 g (18.7 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details