CPU Support : Intel® Core i7 processors, Xeon Westmere 5600 series & Nehalem 5500 Series
CPU Socket : 1366
Solution : 92 x 92 x 25mm fan with PWM function, Aluminum Radial Fin Heatsink with Copper Inserted, Desktop&Workstation server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | G985 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 110 mm (4.35 inch) |
| W | 110 mm (4.35 inch) |
| H | 75 mm (2.95 inch) |
| Weight | 535 g (18.87 oz) |