Dynatron Corp. Server CPU Coolers D31G

Description
CPU Support : Intel® 2.53GHz CPU Socket : 478 Solution : 60 x 60 x 10mm fan, Copper Heatsink, 1U solution
Description
CPU Support : Intel® 2.53GHz CPU Socket : 478 Solution : 60 x 60 x 10mm fan, Copper Heatsink, 1U solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - D31G - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
D31G
Server CPU Coolers D31G
CPU Support : Intel® 2.53GHz CPU Socket : 478 Solution : 60 x 60 x 10mm fan, Copper Heatsink, 1U solution

CPU Support : Intel® 2.53GHz
CPU Socket : 478
Solution : 60 x 60 x 10mm fan, Copper Heatsink, 1U solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number D31G
Product Name Server CPU Coolers
Device Active Heat Sink
L 89 mm (3.5 inch)
W 66 mm (2.6 inch)
H 26 mm (1.02 inch)
Weight 311 g (10.97 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-rs-138-10-28019 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 63 mm (2.48 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers