Dynatron Corp. Server CPU Coolers A64G

Description
CPU Support : AMD Dual-Core Opteron CPU Socket : 754/939/940 Solution : 60 x 60 x 25mm fan, Copper Hestink with L Fin, 2U&Up server solution
Description
CPU Support : AMD Dual-Core Opteron CPU Socket : 754/939/940 Solution : 60 x 60 x 25mm fan, Copper Hestink with L Fin, 2U&Up server solution

Suppliers

Company
Product
Description
Supplier Links
Server CPU Coolers - A64G - Dynatron Corp.
Fremont, CA, USA
Server CPU Coolers
A64G
Server CPU Coolers A64G
CPU Support : AMD Dual-Core Opteron CPU Socket : 754/939/940 Solution : 60 x 60 x 25mm fan, Copper Hestink with L Fin, 2U&Up server solution

CPU Support : AMD Dual-Core Opteron
CPU Socket : 754/939/940
Solution : 60 x 60 x 25mm fan, Copper Hestink with L Fin, 2U&Up server solution

Supplier's Site

Technical Specifications

  Dynatron Corp.
Product Category Heat Sinks
Product Number A64G
Product Name Server CPU Coolers
Device Active Heat Sink
L 100 mm (3.94 inch)
W 71 mm (2.8 inch)
H 65.5 mm (2.58 inch)
Weight 670 g (23.64 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details