CPU Support : AMD® Socket AM2/AM2+/AM3
CPU Socket : AM2/AM2+/AM3
Solution : 60 x 60 x 25mm fan, Copper Heatsink with L Fin, 2U&Up server solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | A27G |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 106 mm (4.17 inch) |
| W | 73 mm (2.87 inch) |
| H | 66 mm (2.6 inch) |
| Weight | 750 g (26.46 oz) |