CPU Support : AMD Athlon 64 3700+ Athlon 64 4000+ Sempron 3300+ Athlon 64 FX 53
CPU Socket : 754/939/940
Solution : 70 x 70 x 15mm fan, Aluminum Heatsink, Desktop solution
| Dynatron Corp. | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | A21 |
| Product Name | Server CPU Coolers |
| Device | Active Heat Sink |
| L | 110 mm (4.33 inch) |
| W | 78 mm (3.07 inch) |
| H | 60 mm (2.36 inch) |
| Weight | 317 g (11.18 oz) |