Solution : 48V, 80 x 80 x 15mm DC Fan, Speed from 2000 to 4000 rpm, Sleeve Bearing, One Ball Bearing, Dual Ball Bearing
| Dynatron Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | (48V) 80 x 80 x 15mm DC Fan |
| Product Name | Case Fans/Blowers |
| Application | Industrial/Commercial Fans and Blowers |
| Voltage Range | 48 volts |
| Motor Type | DC |