Dynapower Corporation Power Supplies for DC Crane Operation

Description
Dynapower’s DC Crane Rectifiers are designed and manufactured specifically to power DC crane operations in steel production, shipbuilding, and other harsh and demanding operating environments. Built utilizing high-quality materials, proven manufacturing processes and extensive testing, Dynapower’s DC power supplies provide reliable, efficient power for your DC crane operations. Each DC Crane Rectifier is backed by an industry-leading warranty, 24/7 technical phone support, and factory-trained service technicians located nationwide to provide field service and repairs. PRODUCT SPECIFICATIONS Input Voltage: 208-600 VAC ±5%, 50/60 Hz, 3 Phase Output Voltage: Up to 250V (higher outputs available upon request) Output Current: Up to 8,000A (higher outputs available upon request) Ambient Temp: Max 40°C (higher temperatures available upon request) Cooling: Air, water, or oil Control Precision: Voltage/current ±1% (higher precision available upon request) DC Ripple: <5% at full rated output Regulation Range: Stepless at constant voltage or current 10-100% Duty Ratio: Designed for continuous operation at rated output Available Protections: Over Current, Over Voltage, Over Temperature, Short Circuit, Voltage Stabilization (±0.5%), Electronic Peak Current Detector, Step-Start Circuit on AC line ADDITIONAL OPTIONS Protocol compatibility with Profinet or Ethernet/IP, etc. Filter to reduce ripple to as low as 1% Digital Ampere-Hour/Minute Meter Variable Timer — turn off rectifier, sound an alarm, Illuminate a light at the end of process cycle Variable Ramp
Description
Dynapower’s DC Crane Rectifiers are designed and manufactured specifically to power DC crane operations in steel production, shipbuilding, and other harsh and demanding operating environments. Built utilizing high-quality materials, proven manufacturing processes and extensive testing, Dynapower’s DC power supplies provide reliable, efficient power for your DC crane operations. Each DC Crane Rectifier is backed by an industry-leading warranty, 24/7 technical phone support, and factory-trained service technicians located nationwide to provide field service and repairs. PRODUCT SPECIFICATIONS Input Voltage: 208-600 VAC ±5%, 50/60 Hz, 3 Phase Output Voltage: Up to 250V (higher outputs available upon request) Output Current: Up to 8,000A (higher outputs available upon request) Ambient Temp: Max 40°C (higher temperatures available upon request) Cooling: Air, water, or oil Control Precision: Voltage/current ±1% (higher precision available upon request) DC Ripple: <5% at full rated output Regulation Range: Stepless at constant voltage or current 10-100% Duty Ratio: Designed for continuous operation at rated output Available Protections: Over Current, Over Voltage, Over Temperature, Short Circuit, Voltage Stabilization (±0.5%), Electronic Peak Current Detector, Step-Start Circuit on AC line ADDITIONAL OPTIONS Protocol compatibility with Profinet or Ethernet/IP, etc. Filter to reduce ripple to as low as 1% Digital Ampere-Hour/Minute Meter Variable Timer — turn off rectifier, sound an alarm, Illuminate a light at the end of process cycle Variable Ramp

Suppliers

Company
Product
Description
Supplier Links
Power Supplies for DC Crane Operation -  - Dynapower Corporation
South Burlington, VT, USA
Power Supplies for DC Crane Operation
Power Supplies for DC Crane Operation
Dynapower’s DC Crane Rectifiers are designed and manufactured specifically to power DC crane operations in steel production, shipbuilding, and other harsh and demanding operating environments. Built utilizing high-quality materials, proven manufacturing processes and extensive testing, Dynapower’s DC power supplies provide reliable, efficient power for your DC crane operations. Each DC Crane Rectifier is backed by an industry-leading warranty, 24/7 technical phone support, and factory-trained service technicians located nationwide to provide field service and repairs. PRODUCT SPECIFICATIONS Input Voltage: 208-600 VAC ±5%, 50/60 Hz, 3 Phase Output Voltage: Up to 250V (higher outputs available upon request) Output Current: Up to 8,000A (higher outputs available upon request) Ambient Temp: Max 40°C (higher temperatures available upon request) Cooling: Air, water, or oil Control Precision: Voltage/current ±1% (higher precision available upon request) DC Ripple: <5% at full rated output Regulation Range: Stepless at constant voltage or current 10-100% Duty Ratio: Designed for continuous operation at rated output Available Protections: Over Current, Over Voltage, Over Temperature, Short Circuit, Voltage Stabilization (±0.5%), Electronic Peak Current Detector, Step-Start Circuit on AC line ADDITIONAL OPTIONS Protocol compatibility with Profinet or Ethernet/IP, etc. Filter to reduce ripple to as low as 1% Digital Ampere-Hour/Minute Meter Variable Timer — turn off rectifier, sound an alarm, Illuminate a light at the end of process cycle Variable Ramp

Dynapower’s DC Crane Rectifiers are designed and manufactured specifically to power DC crane operations in steel production, shipbuilding, and other harsh and demanding operating environments. Built utilizing high-quality materials, proven manufacturing processes and extensive testing, Dynapower’s DC power supplies provide reliable, efficient power for your DC crane operations.

Each DC Crane Rectifier is backed by an industry-leading warranty, 24/7 technical phone support, and factory-trained service technicians located nationwide to provide field service and repairs.

PRODUCT SPECIFICATIONS

  • Input Voltage: 208-600 VAC ±5%, 50/60 Hz, 3 Phase
  • Output Voltage: Up to 250V (higher outputs available upon request)
  • Output Current: Up to 8,000A (higher outputs available upon request)
  • Ambient Temp: Max 40°C (higher temperatures available upon request)
  • Cooling: Air, water, or oil
  • Control Precision: Voltage/current ±1% (higher precision available upon request)
  • DC Ripple: <5% at full rated output
  • Regulation Range: Stepless at constant voltage or current 10-100%
  • Duty Ratio: Designed for continuous operation at rated output
  • Available Protections: Over Current, Over Voltage, Over Temperature, Short Circuit, Voltage Stabilization (±0.5%), Electronic Peak Current Detector, Step-Start Circuit on AC line

ADDITIONAL OPTIONS

  • Protocol compatibility with Profinet or Ethernet/IP, etc.
  • Filter to reduce ripple to as low as 1%
  • Digital Ampere-Hour/Minute Meter
  • Variable Timer — turn off rectifier, sound an alarm, Illuminate a light at the end of process cycle
  • Variable Ramp
Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Name Power Supplies for DC Crane Operation
Type Rectifier
Form Factor Desktop / Free Standing
Operating Temperature 40 C (104 F)
DC Output Voltage 250.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details