Dynapower Corporation Multiple Output Power Supply

Description
Dynapower’s multiple output-in-one power supply is a single enclosure with multiple independently controllable outputs. Air-cooled and water-cooled SCR and switchmode power supplies can be packaged so that multiple outputs, ranging from two to twelve, can be designed into one common enclosure. SCR and switchmode technologies can be blended together into a single enclosure to suit the different needs of varying applications as well. Our products ensure years of maintenance-free operation and a long operating lifetime with the most comprehensive warranty in the industry. There are several advantages when considering a multiple output packaging approach to specifying power supplies: Engineered to meet customer specifications Available in SCR or switchmode technology Air or water-cooled designs Single AC connection and cooling lines for water-cooled equipment Available with multiple outputs ranging from two to twenty Analog and Serial Remote Interface options available Lower installation costs Less floor space required Improved lead time and pricing Application Example: On a plating line that requires three separate tanks for which ripple correction is required, the ideal solution is to package a two-in-one SCR power supply for two of the applications with a switchmode power supply containing a low ripple content. Other options may also be to add an internal LC filter to limit the ripple content to the desired specification for the plating tank and design the unit as a three-in-one SCR power supply.
Description
Dynapower’s multiple output-in-one power supply is a single enclosure with multiple independently controllable outputs. Air-cooled and water-cooled SCR and switchmode power supplies can be packaged so that multiple outputs, ranging from two to twelve, can be designed into one common enclosure. SCR and switchmode technologies can be blended together into a single enclosure to suit the different needs of varying applications as well. Our products ensure years of maintenance-free operation and a long operating lifetime with the most comprehensive warranty in the industry. There are several advantages when considering a multiple output packaging approach to specifying power supplies: Engineered to meet customer specifications Available in SCR or switchmode technology Air or water-cooled designs Single AC connection and cooling lines for water-cooled equipment Available with multiple outputs ranging from two to twenty Analog and Serial Remote Interface options available Lower installation costs Less floor space required Improved lead time and pricing Application Example: On a plating line that requires three separate tanks for which ripple correction is required, the ideal solution is to package a two-in-one SCR power supply for two of the applications with a switchmode power supply containing a low ripple content. Other options may also be to add an internal LC filter to limit the ripple content to the desired specification for the plating tank and design the unit as a three-in-one SCR power supply.

Suppliers

Company
Product
Description
Supplier Links
Multiple Output Power Supply -  - Dynapower Corporation
South Burlington, VT, USA
Multiple Output Power Supply
Multiple Output Power Supply
Dynapower’s multiple output-in-one power supply is a single enclosure with multiple independently controllable outputs. Air-cooled and water-cooled SCR and switchmode power supplies can be packaged so that multiple outputs, ranging from two to twelve, can be designed into one common enclosure. SCR and switchmode technologies can be blended together into a single enclosure to suit the different needs of varying applications as well. Our products ensure years of maintenance-free operation and a long operating lifetime with the most comprehensive warranty in the industry. There are several advantages when considering a multiple output packaging approach to specifying power supplies: Engineered to meet customer specifications Available in SCR or switchmode technology Air or water-cooled designs Single AC connection and cooling lines for water-cooled equipment Available with multiple outputs ranging from two to twenty Analog and Serial Remote Interface options available Lower installation costs Less floor space required Improved lead time and pricing Application Example: On a plating line that requires three separate tanks for which ripple correction is required, the ideal solution is to package a two-in-one SCR power supply for two of the applications with a switchmode power supply containing a low ripple content. Other options may also be to add an internal LC filter to limit the ripple content to the desired specification for the plating tank and design the unit as a three-in-one SCR power supply.

Dynapower’s multiple output-in-one power supply is a single enclosure with multiple independently controllable outputs. Air-cooled and water-cooled SCR and switchmode power supplies can be packaged so that multiple outputs, ranging from two to twelve, can be designed into one common enclosure. SCR and switchmode technologies can be blended together into a single enclosure to suit the different needs of varying applications as well. Our products ensure years of maintenance-free operation and a long operating lifetime with the most comprehensive warranty in the industry.

There are several advantages when considering a multiple output packaging approach to specifying power supplies:

  • Engineered to meet customer specifications
  • Available in SCR or switchmode technology
  • Air or water-cooled designs
  • Single AC connection and cooling lines for water-cooled equipment
  • Available with multiple outputs ranging from two to twenty
  • Analog and Serial Remote Interface options available
  • Lower installation costs
  • Less floor space required
  • Improved lead time and pricing

Application Example:

On a plating line that requires three separate tanks for which ripple correction is required, the ideal solution is to package a two-in-one SCR power supply for two of the applications with a switchmode power supply containing a low ripple content. Other options may also be to add an internal LC filter to limit the ripple content to the desired specification for the plating tank and design the unit as a three-in-one SCR power supply.

Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Name Multiple Output Power Supply
Technology Switching Power Supply; SCR Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - 237-1892-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details