Dynapower Corporation Behind-the-Meter Energy Storage System MPS®-i125 EHV

Description
The MPS®-i125 EHV is a 125kW behind the meter Energy Storage System that combines Dynapower’s highly efficient UL 1741 SA certified MPS®-125 EHV with Li-Ion batteries in a temperature controlled NEMA 3R-rated battery enclosure. The highly compact integrated system is easily deployed on a concrete pad, crushed stone or on the ground with a forklift and minimal labor, reducing system installation costs for integrators and system owners. The 125kW Behind The Meter Energy Storage System features Dynapower’s proprietary Dynamic Transfer™ which, in the event of a grid disturbance, seamlessly switches a facility from grid-tied to battery backup power. MPS®-i125 EHV systems can be paralleled together to meet the sizing needs of any behind the meter installation. The MPS®-i125 EHV is capable of interoperation with other DER including solar, wind and diesel gen sets, and is able to operate in both grid-tied and microgrid applications.
Description
The MPS®-i125 EHV is a 125kW behind the meter Energy Storage System that combines Dynapower’s highly efficient UL 1741 SA certified MPS®-125 EHV with Li-Ion batteries in a temperature controlled NEMA 3R-rated battery enclosure. The highly compact integrated system is easily deployed on a concrete pad, crushed stone or on the ground with a forklift and minimal labor, reducing system installation costs for integrators and system owners. The 125kW Behind The Meter Energy Storage System features Dynapower’s proprietary Dynamic Transfer™ which, in the event of a grid disturbance, seamlessly switches a facility from grid-tied to battery backup power. MPS®-i125 EHV systems can be paralleled together to meet the sizing needs of any behind the meter installation. The MPS®-i125 EHV is capable of interoperation with other DER including solar, wind and diesel gen sets, and is able to operate in both grid-tied and microgrid applications.

Suppliers

Company
Product
Description
Supplier Links
Behind-the-Meter Energy Storage System - MPS®-i125 EHV - Dynapower Corporation
South Burlington, VT, USA
Behind-the-Meter Energy Storage System
MPS®-i125 EHV
Behind-the-Meter Energy Storage System MPS®-i125 EHV
The MPS®-i125 EHV is a 125kW behind the meter Energy Storage System that combines Dynapower’s highly efficient UL 1741 SA certified MPS®-125 EHV with Li-Ion batteries in a temperature controlled NEMA 3R-rated battery enclosure. The highly compact integrated system is easily deployed on a concrete pad, crushed stone or on the ground with a forklift and minimal labor, reducing system installation costs for integrators and system owners. The 125kW Behind The Meter Energy Storage System features Dynapower’s proprietary Dynamic Transfer™ which, in the event of a grid disturbance, seamlessly switches a facility from grid-tied to battery backup power. MPS®-i125 EHV systems can be paralleled together to meet the sizing needs of any behind the meter installation. The MPS®-i125 EHV is capable of interoperation with other DER including solar, wind and diesel gen sets, and is able to operate in both grid-tied and microgrid applications.

The MPS®-i125 EHV is a 125kW behind the meter Energy Storage System that combines Dynapower’s highly efficient UL 1741 SA certified MPS®-125 EHV with Li-Ion batteries in a temperature controlled NEMA 3R-rated battery enclosure. The highly compact integrated system is easily deployed on a concrete pad, crushed stone or on the ground with a forklift and minimal labor, reducing system installation costs for integrators and system owners.

The 125kW Behind The Meter Energy Storage System features Dynapower’s proprietary Dynamic Transfer™ which, in the event of a grid disturbance, seamlessly switches a facility from grid-tied to battery backup power. MPS®-i125 EHV systems can be paralleled together to meet the sizing needs of any behind the meter installation. The MPS®-i125 EHV is capable of interoperation with other DER including solar, wind and diesel gen sets, and is able to operate in both grid-tied and microgrid applications.

Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Number MPS®-i125 EHV
Product Name Behind-the-Meter Energy Storage System
Form Factor Desktop / Free Standing
Operating Temperature -25 to 50 C (-13 to 122 F)
Regulatory Compliance IEEE 1547 Compliant
AC Output Voltage 480.0 to 600.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details