Dynapower Corporation 375kW DC-to-DC Converter DPS-375

Description
Designed for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-375 bi-directional 375 kW DC-to-DC Converter is a new and cost-effective approach to coupling energy storage with solar. The DPS-375 allows utility-scale owners to maximize production and utilization of solar energy on the grid to increase project revenues. Designed to be easily scaled, any combination up to 8 units can be joined to create building blocks up to 3MW of energy storage. DPS-375 ADVANTAGES Patent-pending auto clipping recapture — increases project revenues No constraints on voltage — providing you with optimization flexibility Parallel up to 8 units together — giving you flexible building blocks Integrated fusing and switchgear — saves you money Can be paired with any solar inverter — works with your existing equipment and supply chain BENEFITS OF DC-COUPLED SOLAR PLUS STORAGE Lower Installation and Regulatory Costs than AC-Coupled Highest Efficiency Increased Project Revenues Through Clipping Recapture No Interconnection Study Needed Qualify for Tax Credits VALUE STREAMS OF DC-COUPLED SOLAR PLUS STORAGE Clipping Recapture — Maximize Value of PV Generated Energy Curtailment & Outage —Continuous Uptime Low Voltage Harvesting — Make Money on the Edges Capacity Firming — Turn Solar Energy into a Dispatchable Asset Energy Time Shifting — Utilize Generated PV Energy When Its Value is Highest Ramp Rate Control+ — Modulate Power for Continuous Grid Connection
Description
Designed for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-375 bi-directional 375 kW DC-to-DC Converter is a new and cost-effective approach to coupling energy storage with solar. The DPS-375 allows utility-scale owners to maximize production and utilization of solar energy on the grid to increase project revenues. Designed to be easily scaled, any combination up to 8 units can be joined to create building blocks up to 3MW of energy storage. DPS-375 ADVANTAGES Patent-pending auto clipping recapture — increases project revenues No constraints on voltage — providing you with optimization flexibility Parallel up to 8 units together — giving you flexible building blocks Integrated fusing and switchgear — saves you money Can be paired with any solar inverter — works with your existing equipment and supply chain BENEFITS OF DC-COUPLED SOLAR PLUS STORAGE Lower Installation and Regulatory Costs than AC-Coupled Highest Efficiency Increased Project Revenues Through Clipping Recapture No Interconnection Study Needed Qualify for Tax Credits VALUE STREAMS OF DC-COUPLED SOLAR PLUS STORAGE Clipping Recapture — Maximize Value of PV Generated Energy Curtailment & Outage —Continuous Uptime Low Voltage Harvesting — Make Money on the Edges Capacity Firming — Turn Solar Energy into a Dispatchable Asset Energy Time Shifting — Utilize Generated PV Energy When Its Value is Highest Ramp Rate Control+ — Modulate Power for Continuous Grid Connection

Suppliers

Company
Product
Description
Supplier Links
375kW DC-to-DC Converter - DPS-375 - Dynapower Corporation
South Burlington, VT, USA
375kW DC-to-DC Converter
DPS-375
375kW DC-to-DC Converter DPS-375
Designed for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-375 bi-directional 375 kW DC-to-DC Converter is a new and cost-effective approach to coupling energy storage with solar. The DPS-375 allows utility-scale owners to maximize production and utilization of solar energy on the grid to increase project revenues. Designed to be easily scaled, any combination up to 8 units can be joined to create building blocks up to 3MW of energy storage. DPS-375 ADVANTAGES Patent-pending auto clipping recapture — increases project revenues No constraints on voltage — providing you with optimization flexibility Parallel up to 8 units together — giving you flexible building blocks Integrated fusing and switchgear — saves you money Can be paired with any solar inverter — works with your existing equipment and supply chain BENEFITS OF DC-COUPLED SOLAR PLUS STORAGE Lower Installation and Regulatory Costs than AC-Coupled Highest Efficiency Increased Project Revenues Through Clipping Recapture No Interconnection Study Needed Qualify for Tax Credits VALUE STREAMS OF DC-COUPLED SOLAR PLUS STORAGE Clipping Recapture — Maximize Value of PV Generated Energy Curtailment & Outage —Continuous Uptime Low Voltage Harvesting — Make Money on the Edges Capacity Firming — Turn Solar Energy into a Dispatchable Asset Energy Time Shifting — Utilize Generated PV Energy When Its Value is Highest Ramp Rate Control+ — Modulate Power for Continuous Grid Connection

Designed for installation with existing or new utility-scale solar installations, Dynapower’s patent-pending DPS-375 bi-directional 375 kW DC-to-DC Converter is a new and cost-effective approach to coupling energy storage with solar. The DPS-375 allows utility-scale owners to maximize production and utilization of solar energy on the grid to increase project revenues.

Designed to be easily scaled, any combination up to 8 units can be joined to create building blocks up to 3MW of energy storage.

DPS-375 ADVANTAGES

  • Patent-pending auto clipping recapture — increases project revenues
  • No constraints on voltage — providing you with optimization flexibility
  • Parallel up to 8 units together — giving you flexible building blocks
  • Integrated fusing and switchgear — saves you money
  • Can be paired with any solar inverter — works with your existing equipment and supply chain

BENEFITS OF DC-COUPLED SOLAR PLUS STORAGE

  • Lower Installation and Regulatory Costs than AC-Coupled
  • Highest Efficiency
  • Increased Project Revenues Through Clipping Recapture
  • No Interconnection Study Needed
  • Qualify for Tax Credits

VALUE STREAMS OF DC-COUPLED SOLAR PLUS STORAGE

  • Clipping Recapture — Maximize Value of PV Generated Energy
  • Curtailment & Outage —Continuous Uptime
  • Low Voltage Harvesting — Make Money on the Edges
  • Capacity Firming — Turn Solar Energy into a Dispatchable Asset
  • Energy Time Shifting — Utilize Generated PV Energy When Its Value is Highest
  • Ramp Rate Control+ — Modulate Power for Continuous Grid Connection
Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Number DPS-375
Product Name 375kW DC-to-DC Converter
Type DC-DC Converter
Form Factor Desktop / Free Standing
Features Weatherproof
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp090-a1br3-19819 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 3 to 4.5 amps
View Details