Dynapower Corporation Control Upgrades for High Power Rectifiers

Description
Dynapower’s digital control upgrades are a cost-effective means of improving the performance and extending the operating lifetime of high power rectifiers. High power rectifier control platforms are designed with specialized electronics that, due to rapid technology advances, can quickly become obsolete, whereas rectifier transformers can last decades. Digital control upgrades can be an attractive alternative to rectifier replacement to improve the efficiency of many operations. When it is deemed safe to do so by our team of engineers, Dynapower will recommend a control upgrade when the cost is less than 30% that of a new rectifier. Dynapower offers custom engineering and field service to modernize not only Dynapower and Rapid Power Technologies high power rectifiers, but all other rectifier manufacturers products including PEC, GE, InverPower, ABB, Siemens, Satcon, Robicon, Westinghouse and Neeltran rectifiers. A Dynapower control upgrade can be completed with minimal downtime and interference with production. KEY BENEFITS: + Optimized Rectifier Performance + Improved Maintenance Capabilities + Long-term Availability of Spare Parts + Long-term Availability of Engineering Support A Dynapower control upgrade includes Dynapower engineer-directed evaluation, design, installation, testing, commissioning, and either hands-on or on-site training for shop floor personnel through management. Your staff will learn how to safely operate and maintain equipment, troubleshoot problems faster, and extend the lifetime of the installation to deepen efficiency and cost savings. The upgrade includes a user-friendly intuitive operator panel accessed through a touch-screen. A complete custom set of documentation is developed and delivered by Dynapower. Our engineering and service support are available before, during, and after installation. DIGITAL CONTROL TOUCH SCREEN Dynapower’s new HMI and PLC based Controller for our SCR and Switchmode rectifier systems includes all of the features found in our touch pad controller such as system status monitoring, cycle timing, pulsing, interlocks, plus additional benefits from a flexible software platform which can be customized to your specific application. Remote control can also be easily integrated using analog signals while Ethernet access and other means of communication can be used for connection to a network or multiple rectifiers. + Digital displays of output voltage, output current and output ripple + Precision set-point adjust push buttons with digital display of reference levels + Start, stop, reset, manual/auto select and polarity reversal [+/-] (reversing function optional) + Alpha-numeric display with back light for status indication, setup, and special operating modes + Ramp set-point adjust and run display + Ramp with base in voltage and current mode + Ramp to set-point + Cycle set-point adjust and run display + Selectable time base of milliseconds, seconds, minutes or hours + End of cycle alarm + Amp-hour set-point adjust and run display + Totalizer with 8-digit resolution + End of cycle alarm + Pulse set-point adjust and run display + Pulse with base in voltage or current mode + Program set-point adjust and run display + 17 multi-step programs with up to 8 steps per program + Selectable time-base of milliseconds, seconds, minutes or hours + Operating modes may be run concurrently allowing complex waveforms and reversing profiles + Set-Points and program parameters automatically restored upon power-up + Touchscreen interface may be mounted on the front door of the power supply or on a NEMA 4X remote console + Remote Interface via Ethernet, Profibus, Modbus or DeviceNet
Description
Dynapower’s digital control upgrades are a cost-effective means of improving the performance and extending the operating lifetime of high power rectifiers. High power rectifier control platforms are designed with specialized electronics that, due to rapid technology advances, can quickly become obsolete, whereas rectifier transformers can last decades. Digital control upgrades can be an attractive alternative to rectifier replacement to improve the efficiency of many operations. When it is deemed safe to do so by our team of engineers, Dynapower will recommend a control upgrade when the cost is less than 30% that of a new rectifier. Dynapower offers custom engineering and field service to modernize not only Dynapower and Rapid Power Technologies high power rectifiers, but all other rectifier manufacturers products including PEC, GE, InverPower, ABB, Siemens, Satcon, Robicon, Westinghouse and Neeltran rectifiers. A Dynapower control upgrade can be completed with minimal downtime and interference with production. KEY BENEFITS: + Optimized Rectifier Performance + Improved Maintenance Capabilities + Long-term Availability of Spare Parts + Long-term Availability of Engineering Support A Dynapower control upgrade includes Dynapower engineer-directed evaluation, design, installation, testing, commissioning, and either hands-on or on-site training for shop floor personnel through management. Your staff will learn how to safely operate and maintain equipment, troubleshoot problems faster, and extend the lifetime of the installation to deepen efficiency and cost savings. The upgrade includes a user-friendly intuitive operator panel accessed through a touch-screen. A complete custom set of documentation is developed and delivered by Dynapower. Our engineering and service support are available before, during, and after installation. DIGITAL CONTROL TOUCH SCREEN Dynapower’s new HMI and PLC based Controller for our SCR and Switchmode rectifier systems includes all of the features found in our touch pad controller such as system status monitoring, cycle timing, pulsing, interlocks, plus additional benefits from a flexible software platform which can be customized to your specific application. Remote control can also be easily integrated using analog signals while Ethernet access and other means of communication can be used for connection to a network or multiple rectifiers. + Digital displays of output voltage, output current and output ripple + Precision set-point adjust push buttons with digital display of reference levels + Start, stop, reset, manual/auto select and polarity reversal [+/-] (reversing function optional) + Alpha-numeric display with back light for status indication, setup, and special operating modes + Ramp set-point adjust and run display + Ramp with base in voltage and current mode + Ramp to set-point + Cycle set-point adjust and run display + Selectable time base of milliseconds, seconds, minutes or hours + End of cycle alarm + Amp-hour set-point adjust and run display + Totalizer with 8-digit resolution + End of cycle alarm + Pulse set-point adjust and run display + Pulse with base in voltage or current mode + Program set-point adjust and run display + 17 multi-step programs with up to 8 steps per program + Selectable time-base of milliseconds, seconds, minutes or hours + Operating modes may be run concurrently allowing complex waveforms and reversing profiles + Set-Points and program parameters automatically restored upon power-up + Touchscreen interface may be mounted on the front door of the power supply or on a NEMA 4X remote console + Remote Interface via Ethernet, Profibus, Modbus or DeviceNet

Suppliers

Company
Product
Description
Supplier Links
Control Upgrades for High Power Rectifiers -  - Dynapower Corporation
South Burlington, VT, USA
Control Upgrades for High Power Rectifiers
Control Upgrades for High Power Rectifiers
Dynapower’s digital control upgrades are a cost-effective means of improving the performance and extending the operating lifetime of high power rectifiers. High power rectifier control platforms are designed with specialized electronics that, due to rapid technology advances, can quickly become obsolete, whereas rectifier transformers can last decades. Digital control upgrades can be an attractive alternative to rectifier replacement to improve the efficiency of many operations. When it is deemed safe to do so by our team of engineers, Dynapower will recommend a control upgrade when the cost is less than 30% that of a new rectifier. Dynapower offers custom engineering and field service to modernize not only Dynapower and Rapid Power Technologies high power rectifiers, but all other rectifier manufacturers products including PEC, GE, InverPower, ABB, Siemens, Satcon, Robicon, Westinghouse and Neeltran rectifiers. A Dynapower control upgrade can be completed with minimal downtime and interference with production. KEY BENEFITS: + Optimized Rectifier Performance + Improved Maintenance Capabilities + Long-term Availability of Spare Parts + Long-term Availability of Engineering Support A Dynapower control upgrade includes Dynapower engineer-directed evaluation, design, installation, testing, commissioning, and either hands-on or on-site training for shop floor personnel through management. Your staff will learn how to safely operate and maintain equipment, troubleshoot problems faster, and extend the lifetime of the installation to deepen efficiency and cost savings. The upgrade includes a user-friendly intuitive operator panel accessed through a touch-screen. A complete custom set of documentation is developed and delivered by Dynapower. Our engineering and service support are available before, during, and after installation. DIGITAL CONTROL TOUCH SCREEN Dynapower’s new HMI and PLC based Controller for our SCR and Switchmode rectifier systems includes all of the features found in our touch pad controller such as system status monitoring, cycle timing, pulsing, interlocks, plus additional benefits from a flexible software platform which can be customized to your specific application. Remote control can also be easily integrated using analog signals while Ethernet access and other means of communication can be used for connection to a network or multiple rectifiers. + Digital displays of output voltage, output current and output ripple + Precision set-point adjust push buttons with digital display of reference levels + Start, stop, reset, manual/auto select and polarity reversal [+/-] (reversing function optional) + Alpha-numeric display with back light for status indication, setup, and special operating modes + Ramp set-point adjust and run display + Ramp with base in voltage and current mode + Ramp to set-point + Cycle set-point adjust and run display + Selectable time base of milliseconds, seconds, minutes or hours + End of cycle alarm + Amp-hour set-point adjust and run display + Totalizer with 8-digit resolution + End of cycle alarm + Pulse set-point adjust and run display + Pulse with base in voltage or current mode + Program set-point adjust and run display + 17 multi-step programs with up to 8 steps per program + Selectable time-base of milliseconds, seconds, minutes or hours + Operating modes may be run concurrently allowing complex waveforms and reversing profiles + Set-Points and program parameters automatically restored upon power-up + Touchscreen interface may be mounted on the front door of the power supply or on a NEMA 4X remote console + Remote Interface via Ethernet, Profibus, Modbus or DeviceNet

Dynapower’s digital control upgrades are a cost-effective means of improving the performance and extending the operating lifetime of high power rectifiers. High power rectifier control platforms are designed with specialized electronics that, due to rapid technology advances, can quickly become obsolete, whereas rectifier transformers can last decades. Digital control upgrades can be an attractive alternative to rectifier replacement to improve the efficiency of many operations. When it is deemed safe to do so by our team of engineers, Dynapower will recommend a control upgrade when the cost is less than 30% that of a new rectifier. Dynapower offers custom engineering and field service to modernize not only Dynapower and Rapid Power Technologies high power rectifiers, but all other rectifier manufacturers products including PEC, GE, InverPower, ABB, Siemens, Satcon, Robicon, Westinghouse and Neeltran rectifiers.

A Dynapower control upgrade can be completed with minimal downtime and interference with production.

KEY BENEFITS:

+ Optimized Rectifier Performance

+ Improved Maintenance Capabilities

+ Long-term Availability of Spare Parts

+ Long-term Availability of Engineering Support

A Dynapower control upgrade includes Dynapower engineer-directed evaluation, design, installation, testing, commissioning, and either hands-on or on-site training for shop floor personnel through management. Your staff will learn how to safely operate and maintain equipment, troubleshoot problems faster, and extend the lifetime of the installation to deepen efficiency and cost savings. The upgrade includes a user-friendly intuitive operator panel accessed through a touch-screen. A complete custom set of documentation is developed and delivered by Dynapower. Our engineering and service support are available before, during, and after installation.

DIGITAL CONTROL TOUCH SCREEN

Dynapower’s new HMI and PLC based Controller for our SCR and Switchmode rectifier systems includes all of the features found in our touch pad controller such as system status monitoring, cycle timing, pulsing, interlocks, plus additional benefits from a flexible software platform which can be customized to your specific application. Remote control can also be easily integrated using analog signals while Ethernet access and other means of communication can be used for connection to a network or multiple rectifiers.

+ Digital displays of output voltage, output current and output ripple
+ Precision set-point adjust push buttons with digital display of reference levels
+ Start, stop, reset, manual/auto select and polarity reversal [+/-] (reversing function optional)
+ Alpha-numeric display with back light for status indication, setup, and special operating modes
+ Ramp set-point adjust and run display
+ Ramp with base in voltage and current mode
+ Ramp to set-point
+ Cycle set-point adjust and run display
+ Selectable time base of milliseconds, seconds, minutes or hours
+ End of cycle alarm
+ Amp-hour set-point adjust and run display
+ Totalizer with 8-digit resolution
+ End of cycle alarm
+ Pulse set-point adjust and run display
+ Pulse with base in voltage or current mode
+ Program set-point adjust and run display
+ 17 multi-step programs with up to 8 steps per program
+ Selectable time-base of milliseconds, seconds, minutes or hours
+ Operating modes may be run concurrently allowing complex waveforms and reversing profiles
+ Set-Points and program parameters automatically restored upon power-up
+ Touchscreen interface may be mounted on the front door of the power supply or on a NEMA 4X remote console
+ Remote Interface via Ethernet, Profibus, Modbus or DeviceNet

Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Name Control Upgrades for High Power Rectifiers
Type Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227686 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details