Dynapar Corp. CPL Flexible Shaft Coupling CPL01250250

Description
The method of coupling rotational input to an encoder is an important consideration.Excess ive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.
Description
The method of coupling rotational input to an encoder is an important consideration.Excess ive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.

Suppliers

Company
Product
Description
Supplier Links
CPL Flexible Shaft Coupling - CPL01250250 - Dynapar Corp.
Gurnee, IL, USA
CPL Flexible Shaft Coupling
CPL01250250
CPL Flexible Shaft Coupling CPL01250250
The method of coupling rotational input to an encoder is an important consideration.Excess ive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.

The method of coupling rotational input to an encoder is an important consideration.Excessive shaft loading and poor environmental isolation are the leading causes of encoder failure and operational errors.Even the most carefully designed machinery will produce shaft forces due to inherent thrusts, and eccentricities. Since encoder shafts and bearings must be engineered to have very restricted axial and radial play, using a Dynapar brand CPL Series coupling affords maximum protection against these common hazards.A unique 3-beam design divides the coupling's helix into three segments. This feature maintains transfer accuracy by restricting windup during torque, yet retains full protective flexibility.In addition to controlling mechanical shaft and bearing loads, the coupling further protects the encoder by providing a high degree of electrical and thermal isolation between coupled shafts. This is accomplished with a phenolic insulator-insert that blocks passage of potentially damaging heat, electrical currents and static charges.Each CPL Series coupling is supplied with two insulator-inserts (three for metric models) that allow it to fit standard shaft diameters (see Models table, Secondary Bore).Attachment at both ends is via integral 360° clamps that firmly grip the encoder shaft and input shaft, remaining slip-free to the rated torque of the coupling.

Supplier's Site

Technical Specifications

  Dynapar Corp.
Product Category Flexible Couplings
Product Number CPL01250250
Product Name CPL Flexible Shaft Coupling
Coupling Type Helical / Slit
Rated Torque 75 In-lbs (86.48 kg-cm)
Units English Design
Bore Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Coupling Diameter 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Flexible Couplings - 132156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7520 inch (19.1 mm)
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details