Dynapar Corp. Servo Motor 8M-502-Y-4A

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 26-40 V, 400 HZ, 5-TERMINAL CONNECTION, SPLINED SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 26-40 V, 400 HZ, 5-TERMINAL CONNECTION, SPLINED SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 161728842 - Radwell International
Willingboro, NJ, United States
Servo Motor
161728842
Servo Motor 161728842
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 26-40 V, 400 HZ, 5-TERMINAL CONNECTION, SPLINED SHAFT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 26-40 V, 400 HZ, 5-TERMINAL CONNECTION, SPLINED SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 161728842
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B320P-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details