Dynamic Conveyor Corporation Over/Under Box Filling System

Description
DynaCon Over/Under Box Filling Systems save space and money. Utilizing minimal energy resources, the Over/Under Box Filling System operates on 110V and uses no compressed air. Saving on costly floor space, a smaller footprint is needed by stacking two levels of conveyors. Empty boxes or totes are filled on the bottom conveyor, weighed and raised with an electric lift assembly to the top conveyor. DynaCon Over/Under Box Filling Systems are available in widths of 12", 18", 24", 30" and 36". Components can be selected to build the ideal system and easily added or removed as parts filling needs change. The system allows user defined fill rates to insure accuracy up to 0.3 ounces. The system is automated and allows for hours of unattended precise container filling by cycle count, weight or weigh count. The system includes audible and visual alarms to signal system "full" and/or "empty". Unattended operation allows the system to run 24/7/365. The Over/Under Box Filling System offers simple control set-up, quick disconnects between conveyors, and an easy to read visual indicator on a large graphical LCD display. Weights are displayed in kilograms/grams or pounds/ounces and the database allows for storage of multiple jobs. DynaCon Over/Under Box Filling Systems offer repeatability to within .02 of 1 lb. or 9 grams. Box filling systems are custom sized to application capacity and include trickle feed for the most accurate weigh filling of boxes or totes.
Description
DynaCon Over/Under Box Filling Systems save space and money. Utilizing minimal energy resources, the Over/Under Box Filling System operates on 110V and uses no compressed air. Saving on costly floor space, a smaller footprint is needed by stacking two levels of conveyors. Empty boxes or totes are filled on the bottom conveyor, weighed and raised with an electric lift assembly to the top conveyor. DynaCon Over/Under Box Filling Systems are available in widths of 12", 18", 24", 30" and 36". Components can be selected to build the ideal system and easily added or removed as parts filling needs change. The system allows user defined fill rates to insure accuracy up to 0.3 ounces. The system is automated and allows for hours of unattended precise container filling by cycle count, weight or weigh count. The system includes audible and visual alarms to signal system "full" and/or "empty". Unattended operation allows the system to run 24/7/365. The Over/Under Box Filling System offers simple control set-up, quick disconnects between conveyors, and an easy to read visual indicator on a large graphical LCD display. Weights are displayed in kilograms/grams or pounds/ounces and the database allows for storage of multiple jobs. DynaCon Over/Under Box Filling Systems offer repeatability to within .02 of 1 lb. or 9 grams. Box filling systems are custom sized to application capacity and include trickle feed for the most accurate weigh filling of boxes or totes.

Suppliers

Company
Product
Description
Supplier Links
 - Over/Under Box Filling System - Dynamic Conveyor Corporation
Muskegon, MI, USA
Over/Under Box Filling System
Over/Under Box Filling System
DynaCon Over/Under Box Filling Systems save space and money. Utilizing minimal energy resources, the Over/Under Box Filling System operates on 110V and uses no compressed air. Saving on costly floor space, a smaller footprint is needed by stacking two levels of conveyors. Empty boxes or totes are filled on the bottom conveyor, weighed and raised with an electric lift assembly to the top conveyor. DynaCon Over/Under Box Filling Systems are available in widths of 12", 18", 24", 30" and 36". Components can be selected to build the ideal system and easily added or removed as parts filling needs change. The system allows user defined fill rates to insure accuracy up to 0.3 ounces. The system is automated and allows for hours of unattended precise container filling by cycle count, weight or weigh count. The system includes audible and visual alarms to signal system "full" and/or "empty". Unattended operation allows the system to run 24/7/365. The Over/Under Box Filling System offers simple control set-up, quick disconnects between conveyors, and an easy to read visual indicator on a large graphical LCD display. Weights are displayed in kilograms/grams or pounds/ounces and the database allows for storage of multiple jobs. DynaCon Over/Under Box Filling Systems offer repeatability to within .02 of 1 lb. or 9 grams. Box filling systems are custom sized to application capacity and include trickle feed for the most accurate weigh filling of boxes or totes.

DynaCon Over/Under Box Filling Systems save space and money. Utilizing minimal energy resources, the Over/Under Box Filling System operates on 110V and uses no compressed air. Saving on costly floor space, a smaller footprint is needed by stacking two levels of conveyors. Empty boxes or totes are filled on the bottom conveyor, weighed and raised with an electric lift assembly to the top conveyor. DynaCon Over/Under Box Filling Systems are available in widths of 12", 18", 24", 30" and 36". Components can be selected to build the ideal system and easily added or removed as parts filling needs change.

The system allows user defined fill rates to insure accuracy up to 0.3 ounces. The system is automated and allows for hours of unattended precise container filling by cycle count, weight or weigh count. The system includes audible and visual alarms to signal system "full" and/or "empty". Unattended operation allows the system to run 24/7/365.

The Over/Under Box Filling System offers simple control set-up, quick disconnects between conveyors, and an easy to read visual indicator on a large graphical LCD display. Weights are displayed in kilograms/grams or pounds/ounces and the database allows for storage of multiple jobs. DynaCon Over/Under Box Filling Systems offer repeatability to within .02 of 1 lb. or 9 grams. Box filling systems are custom sized to application capacity and include trickle feed for the most accurate weigh filling of boxes or totes.

Technical Specifications

  Dynamic Conveyor Corporation
Product Category Packaging Machines
Product Number Over/Under Box Filling System
Machine Type Filling
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Inline Bottle Filling System – Continuous Motion -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging BottleJar
View Details
Horizontal band sealers - HCBS-1/8CTP 12
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details