Dynabrade, Inc. Dynabrade Cutoff Wheel - 3 in Diameter - 94903 94903

Description
Dynabrade cutoff wheel has a diameter of 3 in.
Description
Dynabrade cutoff wheel has a diameter of 3 in.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Cutoff Wheel - 3 in Diameter - 94903 - 616026-94903 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Cutoff Wheel - 3 in Diameter - 94903
616026-94903
Dynabrade Cutoff Wheel - 3 in Diameter - 94903 616026-94903
Dynabrade cutoff wheel has a diameter of 3 in.

Dynabrade cutoff wheel has a diameter of 3 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 616026-94903
Product Name Dynabrade Cutoff Wheel - 3 in Diameter - 94903
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 27 Grinding Wheel - 66252819559 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
7" x 1/8" x 5/8"-11 masonry cutting - DW4758 - DEWALT Industrial Tool Co.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details