Milwaukee Electric Tool Corporation Abrasive Cut-Off Wheel 49-94-1220

Description
1 TYPE P GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 5095 SPEED RATING 3/32 THICKNESS - FRACTIONAL 36 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A36P STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet
Description
1 TYPE P GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 5095 SPEED RATING 3/32 THICKNESS - FRACTIONAL 36 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A36P STANDARD DESIGNATION PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Cut-Off Wheel - 49-94-1220 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Cut-Off Wheel
49-94-1220
Abrasive Cut-Off Wheel 49-94-1220
1 TYPE P GRADE METAL CUT MATERIAL GENERAL PURPOSE APPLICATION 12 INCH DIAMETER 3/32 INCH THICKNESS 1 INCH MOUNTING SIZE 5095 SPEED RATING 3/32 THICKNESS - FRACTIONAL 36 GRIT SIZE NUMBER MEDIUM GRIT ALUMINUM OXIDE ABRASIVE MATERIAL A36P STANDARD DESIGNATION PACKAGING QUANTITY 10
  • 1 TYPE
  • P GRADE
  • METAL CUT MATERIAL
  • GENERAL PURPOSE APPLICATION
  • 12 INCH DIAMETER
  • 3/32 INCH THICKNESS
  • 1 INCH MOUNTING SIZE
  • 5095 SPEED RATING
  • 3/32 THICKNESS - FRACTIONAL
  • 36 GRIT SIZE NUMBER
  • MEDIUM GRIT
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A36P STANDARD DESIGNATION
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 49-94-1220
Product Name Abrasive Cut-Off Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704683 - 07660704683 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Medium
Max Speed 5410 rpm
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Cut-Off Wheels for Titanium and Brass - ZIP TiTAN™ - Walter Surface Technologies
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
EB Diamond Combination Wheel - EB4507850CM - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Bond Metal
View Details