Dynabrade, Inc. Dynabrade Diamond Lapping Film Roll - 60 Micron Grade - 4 in Width x 50 ft Length - 92776 92776

Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92776 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 4 in and length of 50 ft.
Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92776 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Diamond Lapping Film Roll - 60 Micron Grade - 4 in Width x 50 ft Length - 92776 - 616026-92776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Diamond Lapping Film Roll - 60 Micron Grade - 4 in Width x 50 ft Length - 92776
616026-92776
Dynabrade Diamond Lapping Film Roll - 60 Micron Grade - 4 in Width x 50 ft Length - 92776 616026-92776
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92776 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92776 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92776
Product Name Dynabrade Diamond Lapping Film Roll - 60 Micron Grade - 4 in Width x 50 ft Length - 92776
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Bear-Tex Thin-Flex SC Fine Grit Non-Woven Perforated Roll - 63642503021 - Norton Abrasives
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); Light Cleaning and Finishing; Ultra Fine Grit
Width 4.00 inch (102 mm)
View Details
Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details