Uneeda Enterprizes, Inc. Sanding Sheets for Woodworking 991A

Description
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500
Description
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

Suppliers

Company
Product
Description
Supplier Links
Sanding Sheets for Woodworking - 991A - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Woodworking
991A
Sanding Sheets for Woodworking 991A
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications.
Grain: Silicon Carbide
Backing: A Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P220 â€" P2500

Supplier's Site
Sanding Sheets for Stone / Marble / Granite - 991A - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Stone / Marble / Granite
991A
Sanding Sheets for Stone / Marble / Granite 991A
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications.
Grain: Silicon Carbide
Backing: A Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P220 â€" P2500

Supplier's Site
Sanding Sheets for Solid Surface - 991A - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Solid Surface
991A
Sanding Sheets for Solid Surface 991A
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications.
Grain: Silicon Carbide
Backing: A Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P220 â€" P2500

Supplier's Site
Sanding Sheets for Metalworking - 991A - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Metalworking
991A
Sanding Sheets for Metalworking 991A
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications.
Grain: Silicon Carbide
Backing: A Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P220 â€" P2500

Supplier's Site
Sanding Sheets for Automotive & Marine - 991A - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Automotive & Marine
991A
Sanding Sheets for Automotive & Marine 991A
991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications. Grain: Silicon Carbide Backing: A Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P220 â€" P2500

991A is a very flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991A can be used in wet applications such as polishing as well as dry applications.
Grain: Silicon Carbide
Backing: A Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P220 â€" P2500

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc. Uneeda Enterprizes, Inc. Uneeda Enterprizes, Inc. Uneeda Enterprizes, Inc.
Product Category Abrasive Rolls and Abrasive Sheets Abrasive Rolls and Abrasive Sheets Abrasive Rolls and Abrasive Sheets Abrasive Rolls and Abrasive Sheets
Product Number 991A 991A 991A 991A
Product Name Sanding Sheets for Woodworking Sanding Sheets for Stone / Marble / Granite Sanding Sheets for Metalworking Sanding Sheets for Automotive & Marine
Product Type Sheet Sheet Sheet Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Bear-Tex® Clean & Blend Roll - 66261058364 - Norton Abrasives
Specs
Product Type Roll or Tape; Nonwoven
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass
Backing / Base Non-Woven
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Sanding Sheets for Metalworking - EKAWHITE - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Metalworking
Type Aluminum Oxide
View Details
Abrasive Paper, 3-5/8" x 9" - 794157-4 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details