Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92757 92757

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92757 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92757 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92757 - 616026-92757 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92757
616026-92757
Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92757 616026-92757
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92757 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92757 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92757
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92757
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Emery Sheets A621 - 66261101290* - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive; CeramicsGlass
Backing / Base Paper
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details