Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92756 92756

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92756 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92756 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92756 - 616026-92756 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92756
616026-92756
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92756 616026-92756
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92756 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92756 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92756
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92756
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Norton ProSand AO Medium Grit Paper Sheet - 07660768162 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
FIS Polish Film - F1-0109-5-1-03 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting None or Handheld
View Details
ScotchBrite™ Light Duty Hand Pad - 6448 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
View Details