Uneeda Enterprizes, Inc. Sanding Sheets for Metalworking 531J

Description
531J Designed for general grinding. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 400
Description
531J Designed for general grinding. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 400

Suppliers

Company
Product
Description
Supplier Links
Sanding Sheets for Metalworking - 531J - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Metalworking
531J
Sanding Sheets for Metalworking 531J
531J Designed for general grinding. Grain: A/O Backing: J Weight Twill Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 400

531J Designed for general grinding.
Grain: A/O
Backing: J Weight Twill Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 80 â€" 400

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 531J
Product Name Sanding Sheets for Metalworking
Product Type Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Emery Sheets A621 - 66261101263 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive; CeramicsGlass
Backing / Base Paper
View Details
Diamond-bead Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Diamond
View Details
Sanding Sheets for Metalworking - 542JFF - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Metalworking
Type Aluminum Oxide
View Details
ScotchBrite™ General Duty Hand Pad - 8447 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 9.00 inch (229 mm)
Width 6.00 inch (152 mm)
View Details