Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92754 92754

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92754 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92754 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92754 - 616026-92754 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92754
616026-92754
Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92754 616026-92754
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92754 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92754 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92754
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92754
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton ProSand AO Fine Grit Paper Sheet - 07660768160 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Full Taper Cartridge Rolls - 45672 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.00 inch (25.4 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details