Uneeda Enterprizes, Inc. Sanding Sheets for Solid Surface UAOFG

Description
UAOFG is a unique film product used in the wood, solid surface, metal and automotive/ marine industries. This product yields an excellent life, minimal loading and a consistent finish. UAOFG is available with PSA, Hook & Loop or plain film backing. Grain: Aluminum Oxide Backing: Film Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Green Grit Range: P80- P320, P400- P1200
Description
UAOFG is a unique film product used in the wood, solid surface, metal and automotive/ marine industries. This product yields an excellent life, minimal loading and a consistent finish. UAOFG is available with PSA, Hook & Loop or plain film backing. Grain: Aluminum Oxide Backing: Film Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Green Grit Range: P80- P320, P400- P1200

Suppliers

Company
Product
Description
Supplier Links
Sanding Sheets for Solid Surface - UAOFG - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Solid Surface
UAOFG
Sanding Sheets for Solid Surface UAOFG
UAOFG is a unique film product used in the wood, solid surface, metal and automotive/ marine industries. This product yields an excellent life, minimal loading and a consistent finish. UAOFG is available with PSA, Hook & Loop or plain film backing. Grain: Aluminum Oxide Backing: Film Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Green Grit Range: P80- P320, P400- P1200

UAOFG is a unique film product used in the wood, solid surface, metal and automotive/ marine industries. This product yields an excellent life, minimal loading and a consistent finish.
UAOFG is available with PSA, Hook & Loop or plain film backing.
Grain: Aluminum Oxide
Backing: Film
Bonding: Resin over Resin
Top Coating: Stearated
Coating: Semi-Open
Color: Green
Grit Range: P80- P320, P400- P1200

Supplier's Site
Sanding Sheets for Automotive & Marine - UAOFG - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Automotive & Marine
UAOFG
Sanding Sheets for Automotive & Marine UAOFG
UAOFG is a unique film product used in the wood, solid surface, metal and automotive/ marine industries. This product yields an excellent life, minimal loading and a consistent finish. UAOFG is available with PSA, Hook & Loop or plain film backing. Grain: Aluminum Oxide Backing: Film Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Green Grit Range: P80- P320, P400- P1200

UAOFG is a unique film product used in the wood, solid surface, metal and automotive/ marine industries. This product yields an excellent life, minimal loading and a consistent finish.
UAOFG is available with PSA, Hook & Loop or plain film backing.
Grain: Aluminum Oxide
Backing: Film
Bonding: Resin over Resin
Top Coating: Stearated
Coating: Semi-Open
Color: Green
Grit Range: P80- P320, P400- P1200

Supplier's Site
Sanding Sheets for Woodworking - UAOFG - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Woodworking
UAOFG
Sanding Sheets for Woodworking UAOFG
UAOFG is a unique film product used in the wood, solid surface, metal and automotive/ marine industries. This product yields an excellent life, minimal loading and a consistent finish. UAOFG is available with PSA, Hook & Loop or plain film backing. Grain: Aluminum Oxide Backing: Film Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Green Grit Range: P80- P320, P400- P1200

UAOFG is a unique film product used in the wood, solid surface, metal and automotive/ marine industries. This product yields an excellent life, minimal loading and a consistent finish.
UAOFG is available with PSA, Hook & Loop or plain film backing.
Grain: Aluminum Oxide
Backing: Film
Bonding: Resin over Resin
Top Coating: Stearated
Coating: Semi-Open
Color: Green
Grit Range: P80- P320, P400- P1200

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc. Uneeda Enterprizes, Inc. Uneeda Enterprizes, Inc.
Product Category Abrasive Rolls and Abrasive Sheets Abrasive Rolls and Abrasive Sheets Abrasive Rolls and Abrasive Sheets
Product Number UAOFG UAOFG UAOFG
Product Name Sanding Sheets for Solid Surface Sanding Sheets for Automotive & Marine Sanding Sheets for Woodworking
Product Type Sheet Sheet Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Multi-Grit Paper Cut Sheet - 07660704155 - Norton Abrasives
Specs
Applications & Materials Worked Dry; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
Sanding Sheets for Woodworking - RKEO - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Woodworking
Type Aluminum Oxide
View Details
Abrasive Paper, 3-5/8" x 9" - 742508-5-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 150
View Details