Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92753 92753

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92753 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92753 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92753 - 616026-92753 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92753
616026-92753
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92753 616026-92753
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92753 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92753 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92753
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 3 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92753
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton MultiSand AO Coarse Grit Paper Sheet - 7660702772 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 60
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Sanding Sheets for Woodworking - 991A - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Woodworking
Type Silicon Carbide
View Details