Dynabrade, Inc. Dynabrade Diamond Lapping Film Roll - 15 Micron Grade - 2 in Width x 50 ft Length - 92749 92749

Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92749 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 2 in and length of 50 ft.
Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92749 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Diamond Lapping Film Roll - 15 Micron Grade - 2 in Width x 50 ft Length - 92749 - 616026-92749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Diamond Lapping Film Roll - 15 Micron Grade - 2 in Width x 50 ft Length - 92749
616026-92749
Dynabrade Diamond Lapping Film Roll - 15 Micron Grade - 2 in Width x 50 ft Length - 92749 616026-92749
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92749 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92749 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92749
Product Name Dynabrade Diamond Lapping Film Roll - 15 Micron Grade - 2 in Width x 50 ft Length - 92749
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Emery K622 Cloth Sheet - 66261101250 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth; Screen
View Details
Diamond-bead Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Diamond
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details