Uneeda Enterprizes, Inc. Sanding Sheets for Solid Surface 991C

Description
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000
Description
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

Suppliers

Company
Product
Description
Supplier Links
Sanding Sheets for Solid Surface - 991C - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Solid Surface
991C
Sanding Sheets for Solid Surface 991C
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed.
Grain: Silicon Carbide
Backing: C Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P60 â€" P1000

Supplier's Site
Sanding Sheets for Woodworking - 991C - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Woodworking
991C
Sanding Sheets for Woodworking 991C
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed.
Grain: Silicon Carbide
Backing: C Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P60 â€" P1000

Supplier's Site
Sanding Sheets for Automotive & Marine - 991C - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Automotive & Marine
991C
Sanding Sheets for Automotive & Marine 991C
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed.
Grain: Silicon Carbide
Backing: C Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P60 â€" P1000

Supplier's Site
Sanding Sheets for Metalworking - 991C - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Metalworking
991C
Sanding Sheets for Metalworking 991C
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed.
Grain: Silicon Carbide
Backing: C Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P60 â€" P1000

Supplier's Site
Sanding Sheets for Stone / Marble / Granite - 991C - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Stone / Marble / Granite
991C
Sanding Sheets for Stone / Marble / Granite 991C
991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey Grit Range: P60 â€" P1000

991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed.
Grain: Silicon Carbide
Backing: C Weight Paper
Bonding: Resin over Resin
Coating: Closed
Color: Dark Grey
Grit Range: P60 â€" P1000

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc. Uneeda Enterprizes, Inc. Uneeda Enterprizes, Inc. Uneeda Enterprizes, Inc.
Product Category Abrasive Rolls and Abrasive Sheets Abrasive Rolls and Abrasive Sheets Abrasive Rolls and Abrasive Sheets Abrasive Rolls and Abrasive Sheets
Product Number 991C 991C 991C 991C
Product Name Sanding Sheets for Solid Surface Sanding Sheets for Woodworking Sanding Sheets for Automotive & Marine Sanding Sheets for Metalworking
Product Type Sheet Sheet Sheet Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Grit Square Pad - 66261194557 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding; Coarse Grit
Backing / Base Cloth
Features Closed
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Sanding Sheets for Woodworking - 991A - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Woodworking
Type Silicon Carbide
View Details
Hook & Loop Abrasive Paper, Oscillating Sand Paper - A-95526 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details