Dynabrade, Inc. Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 2 in Width x 50 ft Length - Sheet/Roll Type: Lapping - 92748 92748

Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92748 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 2 in and length of 50 ft.
Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92748 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 2 in Width x 50 ft Length - Sheet/Roll Type: Lapping - 92748 - 616026-92748 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 2 in Width x 50 ft Length - Sheet/Roll Type: Lapping - 92748
616026-92748
Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 2 in Width x 50 ft Length - Sheet/Roll Type: Lapping - 92748 616026-92748
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92748 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92748 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 2 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92748
Product Name Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 2 in Width x 50 ft Length - Sheet/Roll Type: Lapping - 92748
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Plus H875 PSA File Sheet - 66261123608 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking; Plastics or Composites; Automotive
Mounting PSA or Adhesive
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Mesh Screens - X1585 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Grit Size 60
System ANSI - CAMI or Coated
View Details
Abrasive Paper, 4-1/2" x 11" (10 Holes) - A-14124 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 240
View Details