Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92739 92739

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92739 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 2 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92739 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 2 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92739 - 616026-92739 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92739
616026-92739
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92739 616026-92739
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92739 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 2 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92739 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 2 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92739
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92739
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

MultiSand Sheet Job Pack - 07660700358 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Sanding Sheets for Metalworking - 542JFF - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Metalworking
Type Aluminum Oxide
View Details
Abrasive Paper, 3-5/8" x 9" - 794157-4 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details