Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92738 92738

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92738 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 2 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92738 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 2 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92738 - 616026-92738 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92738
616026-92738
Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92738 616026-92738
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92738 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 2 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92738 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 2 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92738
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92738
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand AO Fine Grit Paper H&L Cut Sheet - 7660768102 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Type Aluminum Oxide
Grit Size 150
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details