Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92737 92737

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92737 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 2 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92737 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 2 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92737 - 616026-92737 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92737
616026-92737
Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92737 616026-92737
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92737 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 2 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92737 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 2 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92737
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 2 in Width x 150 ft Length - Sheet/Roll Type: Microfinishing - 92737
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Black Ice™ Waterproof T402 Paper; - 66261139377 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 150
View Details