Walter Surface Technologies Abrasive Shop Roll COOLCUT™

Description
COOLCUT™ cloth abrasives are made from fast cutting aluminum oxide abrasive grain that is resin bonded onto a high quality cotton cloth backing for cool, effective cutting and maximum resistance to wear. For general purpose sanding, light removal and deburring, surface cleaning and finishing. FEATURES Fast and high cutting rate Flexible cloth backing High quality aluminum oxide grain Optimal grain adhesion for longer life Premium full resin bond system Superior conformability to complex surfaces MATERIALS All metals APPLICATIONS Cleaning metal prior to welding Fine finishing, polishing Hand deburring Removing rust or contaminant Removing stamping marks Repairing, blending metal
Description
COOLCUT™ cloth abrasives are made from fast cutting aluminum oxide abrasive grain that is resin bonded onto a high quality cotton cloth backing for cool, effective cutting and maximum resistance to wear. For general purpose sanding, light removal and deburring, surface cleaning and finishing. FEATURES Fast and high cutting rate Flexible cloth backing High quality aluminum oxide grain Optimal grain adhesion for longer life Premium full resin bond system Superior conformability to complex surfaces MATERIALS All metals APPLICATIONS Cleaning metal prior to welding Fine finishing, polishing Hand deburring Removing rust or contaminant Removing stamping marks Repairing, blending metal

Suppliers

Company
Product
Description
Supplier Links
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Windsor, CT, USA
Abrasive Shop Roll
COOLCUT™
Abrasive Shop Roll COOLCUT™
COOLCUT™ cloth abrasives are made from fast cutting aluminum oxide abrasive grain that is resin bonded onto a high quality cotton cloth backing for cool, effective cutting and maximum resistance to wear. For general purpose sanding, light removal and deburring, surface cleaning and finishing. FEATURES Fast and high cutting rate Flexible cloth backing High quality aluminum oxide grain Optimal grain adhesion for longer life Premium full resin bond system Superior conformability to complex surfaces MATERIALS All metals APPLICATIONS Cleaning metal prior to welding Fine finishing, polishing Hand deburring Removing rust or contaminant Removing stamping marks Repairing, blending metal

COOLCUT™ cloth abrasives are made from fast cutting aluminum oxide abrasive grain that is resin bonded onto a high quality cotton cloth backing for cool, effective cutting and maximum resistance to wear. For general purpose sanding, light removal and deburring, surface cleaning and finishing.

FEATURES

  • Fast and high cutting rate
  • Flexible cloth backing
  • High quality aluminum oxide grain
  • Optimal grain adhesion for longer life
  • Premium full resin bond system
  • Superior conformability to complex surfaces

MATERIALS

  • All metals

APPLICATIONS

  • Cleaning metal prior to welding
  • Fine finishing, polishing
  • Hand deburring
  • Removing rust or contaminant
  • Removing stamping marks
  • Repairing, blending metal
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Hand Brushes
Product Number COOLCUT™
Product Name Abrasive Shop Roll
Length 50 inch (1270 mm)
Width 1 to 2 inch (25.4 to 50.8 mm)
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metal Body Coarse Brass Eraser - AA0004 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
View Details
Lacquer Resistant Deluxe Parts Brush - 17390 - S & G Tool Aid Corp.
Specs
Mounting None or Handheld
View Details
Hand Brushes - Utility Brushes - 00510 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Utility Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Trim Length 0.6250 inch (15.87 mm)
View Details