Dynabrade, Inc. Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 1 in Width x 50 ft Length - Sheet/Roll Type: Microfinishing - 92730 92730

Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92730 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 50 ft.
Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92730 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 1 in Width x 50 ft Length - Sheet/Roll Type: Microfinishing - 92730 - 616026-92730 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 1 in Width x 50 ft Length - Sheet/Roll Type: Microfinishing - 92730
616026-92730
Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 1 in Width x 50 ft Length - Sheet/Roll Type: Microfinishing - 92730 616026-92730
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92730 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92730 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92730
Product Name Dynabrade Diamond Lapping Film Roll - 30 Micron Grade - 1 in Width x 50 ft Length - Sheet/Roll Type: Microfinishing - 92730
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Garnet A511 Paper Sheets - 66261101486 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .055
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details