Dynabrade, Inc. Dynabrade Diamond Lapping Film Roll - 40 Micron Grade - 1 in Width x 50 ft Length - 92729 92729

Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92729 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 1 in and length of 50 ft.
Description
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92729 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Diamond Lapping Film Roll - 40 Micron Grade - 1 in Width x 50 ft Length - 92729 - 616026-92729 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Diamond Lapping Film Roll - 40 Micron Grade - 1 in Width x 50 ft Length - 92729
616026-92729
Dynabrade Diamond Lapping Film Roll - 40 Micron Grade - 1 in Width x 50 ft Length - 92729 616026-92729
Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92729 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92729 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92729
Product Name Dynabrade Diamond Lapping Film Roll - 40 Micron Grade - 1 in Width x 50 ft Length - 92729
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Bear-Tex® Clean & Blend Roll - 66261058364 - Norton Abrasives
Specs
Product Type Roll or Tape; Nonwoven
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass
Backing / Base Non-Woven
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 60
View Details