Flexovit USA, Inc. Unmounted Flap Wheels PM522

Description
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A60 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet
Description
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A60 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmounted Flap Wheels - PM522 - Flexovit USA, Inc.
Angola, NY, USA
Unmounted Flap Wheels
PM522
Unmounted Flap Wheels PM522
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A60 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Large, uniform flaps deliver a satin finish on contoured surfaces.
  • Engineered for perfect balance and smooth running

A60
Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number PM522
Product Name Unmounted Flap Wheels
Type Flapwheel
Max Speed 4500 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Coarser filaments or grit sizes; Bench or Backstand; Fiberglass
Outer / OD 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502639 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-25 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
Flap Discs - Z4030F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details